Honeywell Sensing & IoT Snap Action, Limit Switches 111SM1-T2

Description
SWITCH SNAP ACTION SPDT 5A 250V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 5A 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 480-6925-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
480-6925-ND
Snap Action, Limit Switches 480-6925-ND
SWITCH SNAP ACTION SPDT 5A 250V

SWITCH SNAP ACTION SPDT 5A 250V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
111SM1-T2
Basic / Snap Action Switches 111SM1-T2
Basic / Snap Action Switches SPDT LEAF LEVER SCR 5A 30VDC BASIC SW

Basic / Snap Action Switches SPDT LEAF LEVER SCR 5A 30VDC BASIC SW

Buy Now Datasheet
Submin Basic Switch,pinplunger,spdt, 5A, 250V; Microswitch Type Honeywell - 50B5569 - Newark, An Avnet Company
Chicago, IL, United States
Submin Basic Switch,pinplunger,spdt, 5A, 250V; Microswitch Type Honeywell
50B5569
Submin Basic Switch,pinplunger,spdt, 5A, 250V; Microswitch Type Honeywell 50B5569
SUBMIN BASIC SWITCH,PINPLUNGER,SP DT, 5A, 250V; Microswitch Type:Subminiature; Microswitch Actuator:Leaf Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes

SUBMIN BASIC SWITCH,PINPLUNGER,SPDT, 5A, 250V; Microswitch Type:Subminiature; Microswitch Actuator:Leaf Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number 480-6925-ND 111SM1-T2 50B5569
Product Name Snap Action, Limit Switches Basic / Snap Action Switches Submin Basic Switch,pinplunger,spdt, 5A, 250V; Microswitch Type Honeywell
Actuator Style Lever Style Lever
Standards and Certifications RoHS RoHS RoHS
Operating Temp -67 to 257 F (-55 to 125 C) -67 to 257 F (-55 to 125 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 5 amps 5 amps 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 8046215 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Long straight lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-C072H - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details
Snap Action Switches - K2000794 - TE Connectivity
Specs
Actuator Style Stuffer (Plunger Style)
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Double Break, Miniature Basic Switches - B5-7 - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Miniature
Operating Temp -85 to 257 F (-65 to 125 C)
View Details