MICRO SWITCH TL Series toggle switches are military qualified to MIL-DTL-3950, specifications for sealed toggle switches. Quality construction features include a bonded seal between the toggle lever and bushing, and between the cover and case. The robust design of the TL Series toggle is well-suited for many military, aerospace and other demanding applications where reliability is essential. These applications include environments where the panels are subjected to mechanical shock, vibration, and temperature extremes as well as environments with dust, splashing or hose-directed water. TL Series toggle switches offer a variety of circuitry and pole options. A long history in military and aerospace applications has shown the TL Series toggle provides reliable performance with long operating life under the toughest conditions.
SWITCH TOGGLE SPST 7.5A 115V
Toggle Switches SPDT 2POS IWTS 16-20 Gage,Lock LVR
Honeywell Sensing & IoT | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
---|---|---|---|
Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
Product Number | 101TL2-2D | 101TL2-2D | 101TL2-2D |
Product Name | MICRO SWITCH TL Series Toggle Switch, 1 pole, 2 position, IWTS (16-20 Gage) terminal, Locking Lever, Military Part Number MS27787-22D | Switches - Toggle Switches | Toggle Switches |
Switch Type | Toggle | Toggle | Toggle |
Toggle Actuator | Standard Toggle Handle | Locking Lever | |
Pole & Throw Specifications | Single Pole, Single Throw | Single Pole, Single Throw; SPST | |
Terminal Type | IWTS (16-20 Gage) | IWTS | Screw Terminals |
Standards / Compliances | UL Listed | RoHS |