Process Sealed Subminiature Rocker
Process Sealed Subminiature Toggles
NKK Switches | NKK Switches | |
---|---|---|
Product Category | Rocker Switches | Toggle Switches |
Product Number | A-Series | A-Series |
Product Name | Subminiature Rocker Switches | Subminiature Toggle Switches |
Rocker Actuator | Rocker | |
Maintained Contact Switch Function | ON/OFF; Three Position (Center OFF) (optional feature); Three Position (No Center OFF) (optional feature) | |
Pole & Throw Specifications | Single Pole, Double Throw; Double Pole, Single Throw (optional feature) | Single Pole, Single Throw; Single Pole, Double Throw (optional feature); Double Pole, Double Throw (optional feature); SP3T |
Terminal Type | Straight PC Pins; Right Angle PC Pins (optional feature) | Straight PC Pins; Right Angle PC Pins (optional feature) |
Standards / Compliances | RoHS; CSA Certified; UL Listed | RoHS |