Honeywell Sensing & IoT Microswitch Type Honeywell 1018644

Description
Microswitch Type:-; Microswitch Actuator:-; Contact Configuration:-; Switch Terminals:-; Contact Current Max:-; Contact Voltage DC Nom:-; Product Range:-; Contact Voltage AC Nom:-; Operating Force Max:- RoHS Compliant: Yes
Description
Microswitch Type:-; Microswitch Actuator:-; Contact Configuration:-; Switch Terminals:-; Contact Current Max:-; Contact Voltage DC Nom:-; Product Range:-; Contact Voltage AC Nom:-; Operating Force Max:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Microswitch Type Honeywell - 96B7508 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch Type Honeywell
96B7508
Microswitch Type Honeywell 96B7508
Microswitch Type:-; Microswitch Actuator:-; Contact Configuration:-; Switch Terminals:-; Contact Current Max:-; Contact Voltage DC Nom:-; Product Range:-; Contact Voltage AC Nom:-; Operating Force Max:- RoHS Compliant: Yes

Microswitch Type:-; Microswitch Actuator:-; Contact Configuration:-; Switch Terminals:-; Contact Current Max:-; Contact Voltage DC Nom:-; Product Range:-; Contact Voltage AC Nom:-; Operating Force Max:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 96B7508
Product Name Microswitch Type Honeywell
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details
Snap Action Switches - K1153226 - TE Connectivity
Specs
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Subminiature Basic Switch with Reduced Dead Break - B2D - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Subminiature
Operating Temp -67 to 257 F (-55 to 125 C)
View Details
Micro Switches - 8046228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Roller Style; Short roller lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details