Honeywell Test & Measurement Model FP2000 Differential Pressure Transducer (wet/dry), 0.10% Accuracy, 50 psid, 40°F to 140°F (5°C to 60°C) temperature compensation, non-amplified (mV/V), 1/4-18 NPT male pressu 060-E833-09

Description
The FP2000 series is a configurable differential pressure transducer which allows the customer to select the configuration which best fits the needs of the application. Choose from multiple accuracies, outputs, pressure ports, electrical terminations, and pressure ranges. The FP2000 is available with differential wet/wet and wet/dry configurations.
Datasheet
Description
The FP2000 series is a configurable differential pressure transducer which allows the customer to select the configuration which best fits the needs of the application. Choose from multiple accuracies, outputs, pressure ports, electrical terminations, and pressure ranges. The FP2000 is available with differential wet/wet and wet/dry configurations.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Model FP2000 Differential Pressure Transducer (wet/dry), 0.10% Accuracy, 50 psid, 40°F to 140°F (5°C to 60°C) temperature compensation, non-amplified (mV/V), 1/4-18 NPT male pressu - 060-E833-09 - Honeywell Test & Measurement
Columbus, OH, United States
Model FP2000 Differential Pressure Transducer (wet/dry), 0.10% Accuracy, 50 psid, 40°F to 140°F (5°C to 60°C) temperature compensation, non-amplified (mV/V), 1/4-18 NPT male pressu
060-E833-09
Model FP2000 Differential Pressure Transducer (wet/dry), 0.10% Accuracy, 50 psid, 40°F to 140°F (5°C to 60°C) temperature compensation, non-amplified (mV/V), 1/4-18 NPT male pressu 060-E833-09
The FP2000 series is a configurable differential pressure transducer which allows the customer to select the configuration which best fits the needs of the application. Choose from multiple accuracies, outputs, pressure ports, electrical terminations, and pressure ranges. The FP2000 is available with differential wet/wet and wet/dry configurations.

The FP2000 series is a configurable differential pressure transducer which allows the customer to select the configuration which best fits the needs of the application. Choose from multiple accuracies, outputs, pressure ports, electrical terminations, and pressure ranges. The FP2000 is available with differential wet/wet and wet/dry configurations.

Supplier's Site Datasheet

Technical Specifications

  Honeywell Test & Measurement
Product Category Pressure Sensors
Product Number 060-E833-09
Product Name Model FP2000 Differential Pressure Transducer (wet/dry), 0.10% Accuracy, 50 psid, 40°F to 140°F (5°C to 60°C) temperature compensation, non-amplified (mV/V), 1/4-18 NPT male pressu
Device Category Sensor or Transducer
Measurement Type Differential
Media Liquid; Gas
Unlock Full Specs
to access all available technical data

Similar Products

Battery Digital Display Pressure Gauge - X-100KS Series - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Display Type -1999~9999 Four and a half LCD display
View Details
Model Z Wet/Wet Differential Pressure Transducer - SPT-Z-D - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details
Sensor technology - Pressure sensors - Pressure sensors for side crash detection (SAB) - KP204 -  - Infineon Technologies AG
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 53.6 to 15.95 psi (37.72 to 11.23 m H2O)
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details