FMOR-0955 -- AUTOMATIC "MEALS ON THE RUN" STOCK PRINTS
Honeymoon Paper Products, Inc.
Automatic "Meals On The Run" Stock Prints
FMOR-0955
Description
5 lb. Printed Barn
-
Honeymoon Paper Products, Inc.
Description
5 lb. Printed Barn
Suppliers
Automatic "Meals On The Run" Stock Prints
FMOR-0955
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Containers |
|
Product Number
|
FMOR-0955 |
|
Product Name
|
Automatic "Meals On The Run" Stock Prints |
|
Container Type
|
Carton
|
Unlock Full Specs
to access all available technical data
Similar Products
Height
1.8 inch (45.72 mm)
Length
3.9 inch (99.06 mm)
Width
7.3 inch (185 mm)
View Details
Takachi Electronics Enclosure Co., Ltd.
Material
Polyester • EVA
Application
Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height
2.36 to 6.1 inch (60 to 155 mm)
View Details