FMOR-0868 -- AUTOMATIC "MEALS ON THE RUN" STOCK PRINTS
Honeymoon Paper Products, Inc.
Automatic "Meals On The Run" Stock Prints
FMOR-0868
Description
10 lb. Printed Barn
-
Honeymoon Paper Products, Inc.
Description
10 lb. Printed Barn
Suppliers
Automatic "Meals On The Run" Stock Prints
FMOR-0868
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Containers |
|
Product Number
|
FMOR-0868 |
|
Product Name
|
Automatic "Meals On The Run" Stock Prints |
|
Container Type
|
Carton
|
Unlock Full Specs
to access all available technical data
Similar Products
Height
1.8 inch (45.72 mm)
Length
3.9 inch (99.06 mm)
Width
7.3 inch (185 mm)
View Details