CAP CER 330PF 400VAC X1/Y1 X7R 3
CAP CER 330PF 400VAC X1/Y1 X7R 3
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 4587-SCC3906X331K8C2TSCT-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Tolerance | 10 (+/- %) |
| WVDC | 400 volts |