Holy Stone Enterprise Co., Ltd. Ceramic Capacitors SCC2220X332K502TS

Description
CAP CER 3300PF 250V X7R 2220
Request a Quote Datasheet
Description
CAP CER 3300PF 250V X7R 2220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4587-SCC2220X332K502TSTR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 3300PF 250V X7R 2220

CAP CER 3300PF 250V X7R 2220

Buy Now Datasheet
Ceramic Capacitors - SCC2220X332K502TS - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SCC2220X332K502TS
Ceramic Capacitors SCC2220X332K502TS
CAP CER 3300PF 250VAC X7R 2220 A

CAP CER 3300PF 250VAC X7R 2220 A

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 4587-SCC2220X332K502TSTR-ND SCC2220X332K502TS
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-05052500P300HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Ceramic Capacitors - M39014/011544-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details