Holy Stone Enterprise Co., Ltd. Ceramic Capacitors SCC1808X681K502TG

Description
CAP CER 680PF 250V X7R 1808
Request a Quote Datasheet
Description
CAP CER 680PF 250V X7R 1808
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4587-SCC1808X681K502TGCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 680PF 250V X7R 1808

CAP CER 680PF 250V X7R 1808

Buy Now Datasheet
Ceramic Capacitors - 4587-SCC1808X681K502TGTR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 680PF 250V X7R 1808

CAP CER 680PF 250V X7R 1808

Buy Now Datasheet
Ceramic Capacitors - 4587-SCC1808X681K502TGDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 680PF 250V X7R 1808

CAP CER 680PF 250V X7R 1808

Buy Now Datasheet
Ceramic Capacitors - SCC1808X681K502TG - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SCC1808X681K502TG
Ceramic Capacitors SCC1808X681K502TG
CAP CER 680PF 250VAC X7R 1808

CAP CER 680PF 250VAC X7R 1808

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 4587-SCC1808X681K502TGCT-ND 4587-SCC1808X681K502TGDKR-ND SCC1808X681K502TG
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101332U075AF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details