Holy Stone Enterprise Co., Ltd. 10000PF 2KV Capacitor C1812X103K202T

Description
CAP CER 10000PF 2KV X7R 1812 Product overview: C1812X103K202T from Holy Stone Enterprise is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 2KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 2KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1812X103K202T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 10000PF 2KV X7R 1812 Product overview: C1812X103K202T from Holy Stone Enterprise is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 2KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 2KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1812X103K202T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10000PF 2KV Capacitor
60-C1812X103K202T
10000PF 2KV Capacitor 60-C1812X103K202T
CAP CER 10000PF 2KV X7R 1812 Product overview: C1812X103K202T from Holy Stone Enterprise is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 2KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 2KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1812X103K202T can be used for catalog matching and distributor lookup.

CAP CER 10000PF 2KV X7R 1812 Product overview: C1812X103K202T from Holy Stone Enterprise is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 2KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 2KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1812X103K202T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - C1812X103K202T - 914379-C1812X103K202T - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C1812X103K202T
914379-C1812X103K202T
Ceramic Capacitors - C1812X103K202T 914379-C1812X103K202T
Manufacturer: Holy Stone Enterprise Co., Ltd. Win Source Part Number: 914379-C1812X103K202 T Series: HVC Operating Temperature Range: -55°C ~ 125°C Features: 10000 pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric) Package: 1812 (4532 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8532.24.0020 Other Part Number: 2873-C1812X103K202TC T, 2873-C1812X103K202TD KR, 2873-C1812X103K202TT R

Manufacturer: Holy Stone Enterprise Co., Ltd.
Win Source Part Number: 914379-C1812X103K202T
Series: HVC
Operating Temperature Range: -55°C ~ 125°C
Features: 10000 pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Package: 1812 (4532 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8532.24.0020
Other Part Number: 2873-C1812X103K202TCT, 2873-C1812X103K202TDKR, 2873-C1812X103K202TTR

Buy Now Datasheet
Ceramic Capacitors - 4587-C1812X103K202TCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4587-C1812X103K202TCT-ND
Ceramic Capacitors 4587-C1812X103K202TCT-ND
CAP CER 10000PF 2KV X7R 1812

CAP CER 10000PF 2KV X7R 1812

Buy Now Datasheet
Ceramic Capacitors - 4587-C1812X103K202TDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4587-C1812X103K202TDKR-ND
Ceramic Capacitors 4587-C1812X103K202TDKR-ND
CAP CER 10000PF 2KV X7R 1812

CAP CER 10000PF 2KV X7R 1812

Buy Now Datasheet
Ceramic Capacitors - 4587-C1812X103K202TTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4587-C1812X103K202TTR-ND
Ceramic Capacitors 4587-C1812X103K202TTR-ND
CAP CER 10000PF 2KV X7R 1812

CAP CER 10000PF 2KV X7R 1812

Buy Now Datasheet
Ceramic Capacitors - C1812X103K202T - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1812X103K202T
Ceramic Capacitors C1812X103K202T
CAP CER ..01UF 2KV X7R 1812

CAP CER ..01UF 2KV X7R 1812

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-C1812X103K202T 914379-C1812X103K202T 4587-C1812X103K202TCT-ND 4587-C1812X103K202TDKR-ND C1812X103K202T
Product Name 10000PF 2KV Capacitor Ceramic Capacitors - C1812X103K202T Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PPR630KH - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Ceramic Capacitors - 1608-050521500471GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details