Holy Stone Enterprise Co., Ltd. 2000V 0.0022uF Capacitor C1808X222K202T

Description
Ceramic Capacitor, Multilayer, Ceramic, 2000V, 10% +Tol, 10% -Tol, X7R, -/+15ppm/Cel TC, 0.0022uF, 1808, Product overview: C1808X222K202T from Holy Stone Enterprise is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000V, 0.0022uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2000V, 0.0022uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1808X222K202T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Ceramic Capacitor, Multilayer, Ceramic, 2000V, 10% +Tol, 10% -Tol, X7R, -/+15ppm/Cel TC, 0.0022uF, 1808, Product overview: C1808X222K202T from Holy Stone Enterprise is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000V, 0.0022uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2000V, 0.0022uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1808X222K202T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2000V 0.0022uF Capacitor
60-C1808X222K202T
2000V 0.0022uF Capacitor 60-C1808X222K202T
Ceramic Capacitor, Multilayer, Ceramic, 2000V, 10% +Tol, 10% -Tol, X7R, -/+15ppm/Cel TC, 0.0022uF, 1808, Product overview: C1808X222K202T from Holy Stone Enterprise is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000V, 0.0022uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2000V, 0.0022uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1808X222K202T can be used for catalog matching and distributor lookup.

Ceramic Capacitor, Multilayer, Ceramic, 2000V, 10% +Tol, 10% -Tol, X7R, -/+15ppm/Cel TC, 0.0022uF, 1808, Product overview: C1808X222K202T from Holy Stone Enterprise is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000V, 0.0022uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2000V, 0.0022uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1808X222K202T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 4587-C1808X222K202TTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4587-C1808X222K202TTR-ND
Ceramic Capacitors 4587-C1808X222K202TTR-ND
CAP CER 2200PF 2KV X7R 1808

CAP CER 2200PF 2KV X7R 1808

Buy Now Datasheet
Ceramic Capacitors - 4587-C1808X222K202TCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4587-C1808X222K202TCT-ND
Ceramic Capacitors 4587-C1808X222K202TCT-ND
CAP CER 2200PF 2KV X7R 1808

CAP CER 2200PF 2KV X7R 1808

Buy Now Datasheet
Ceramic Capacitors - 4587-C1808X222K202TDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4587-C1808X222K202TDKR-ND
Ceramic Capacitors 4587-C1808X222K202TDKR-ND
CAP CER 2200PF 2KV X7R 1808

CAP CER 2200PF 2KV X7R 1808

Buy Now Datasheet
Ceramic Capacitors - C1808X222K202T - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1808X222K202T
Ceramic Capacitors C1808X222K202T
CAP CER 2200PF 2KV X7R 1808

CAP CER 2200PF 2KV X7R 1808

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-C1808X222K202T 4587-C1808X222K202TTR-ND 4587-C1808X222K202TDKR-ND C1808X222K202T
Product Name 2000V 0.0022uF Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2200 microF 0.0022 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1808JA250100JKTUYXTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Aluminum Electrolytic - 101C273U016AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details