Holy Stone Enterprise Co., Ltd. SMD 0.22uF 250V Capacitor C1210X224K251T

Description
Cap Ceramic 0.22uF 250V X7R 10% Pad SMD 1210 125°C Low ESR T/R Product overview: C1210X224K251T from Holy Stone Enterprise is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.22uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.22uF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1210X224K251T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 0.22uF 250V X7R 10% Pad SMD 1210 125°C Low ESR T/R Product overview: C1210X224K251T from Holy Stone Enterprise is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.22uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.22uF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1210X224K251T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.22uF 250V Capacitor
60-C1210X224K251T
SMD 0.22uF 250V Capacitor 60-C1210X224K251T
Cap Ceramic 0.22uF 250V X7R 10% Pad SMD 1210 125°C Low ESR T/R Product overview: C1210X224K251T from Holy Stone Enterprise is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.22uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.22uF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1210X224K251T can be used for catalog matching and distributor lookup.

Cap Ceramic 0.22uF 250V X7R 10% Pad SMD 1210 125°C Low ESR T/R Product overview: C1210X224K251T from Holy Stone Enterprise is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.22uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.22uF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1210X224K251T can be used for catalog matching and distributor lookup.

Supplier's Site
Ceramic Capacitors - 4587-C1210X224K251TTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4587-C1210X224K251TTR-ND
Ceramic Capacitors 4587-C1210X224K251TTR-ND
CAP CER 0.22UF 250V X7R 1210

CAP CER 0.22UF 250V X7R 1210

Buy Now Datasheet
Ceramic Capacitors - C1210X224K251T - 962568-C1210X224K251T - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C1210X224K251T
962568-C1210X224K251T
Ceramic Capacitors - C1210X224K251T 962568-C1210X224K251T
Manufacturer: Holystone Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 962568-C1210X224K251 T Categories: Ceramic Capacitors Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage

Manufacturer: Holystone
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 962568-C1210X224K251T
Categories: Ceramic Capacitors
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage

Buy Now
Ceramic Capacitors - C1210X224K251T - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1210X224K251T
Ceramic Capacitors C1210X224K251T
CAP CER .22UF 250V X7R 1210

CAP CER .22UF 250V X7R 1210

Supplier's Site
Capacitors - Ceramic Capacitors - C1210X224K251T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
C1210X224K251T
Capacitors - Ceramic Capacitors C1210X224K251T
CAP CER 0.22UF 250V X7R 1210

CAP CER 0.22UF 250V X7R 1210

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-C1210X224K251T 4587-C1210X224K251TTR-ND 962568-C1210X224K251T C1210X224K251T C1210X224K251T
Product Name SMD 0.22uF 250V Capacitor Ceramic Capacitors Ceramic Capacitors - C1210X224K251T Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 220000 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 337SVH035MGE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11CFR35B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details