Holy Stone Enterprise Co., Ltd. Ceramic Capacitors C1206X105K101T

Description
CAP CER 1UF 100V X7R 1206
Request a Quote Datasheet
Description
CAP CER 1UF 100V X7R 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4587-C1206X105K101TCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4587-C1206X105K101TCT-ND
Ceramic Capacitors 4587-C1206X105K101TCT-ND
CAP CER 1UF 100V X7R 1206

CAP CER 1UF 100V X7R 1206

Buy Now Datasheet
Ceramic Capacitors - 4587-C1206X105K101TTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4587-C1206X105K101TTR-ND
Ceramic Capacitors 4587-C1206X105K101TTR-ND
CAP CER 1UF 100V X7R 1206

CAP CER 1UF 100V X7R 1206

Buy Now Datasheet
Ceramic Capacitors - 4587-C1206X105K101TDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4587-C1206X105K101TDKR-ND
Ceramic Capacitors 4587-C1206X105K101TDKR-ND
CAP CER 1UF 100V X7R 1206

CAP CER 1UF 100V X7R 1206

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 967162-C1206X105K101T - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
967162-C1206X105K101T
Capacitors - Ceramic Capacitors 967162-C1206X105K101T
Win Source Part Number: 967162-C1206X105K101 T Category: Capacitors>Ceramic Capacitors Series: HCC Package: Tape & Reel Applications: General Purpose Standard Package: 2,000 Capacitance: 1 µF Tolerance: ±10% Voltage - Rated: 100V Temperature Coefficient: X7R Thickness (Max): 0.071" (1.80mm) Mounting Type: Surface Mount, MLCC Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Holy Stone Enterprise Co., Ltd. Other Names: 2873-C1206X105K101TC T,2873-C1206X105K101 TDKR,2873-C1206X105K 101TTR

Win Source Part Number: 967162-C1206X105K101T
Category: Capacitors>Ceramic Capacitors
Series: HCC
Package: Tape & Reel
Applications: General Purpose
Standard Package: 2,000
Capacitance: 1 µF
Tolerance: ±10%
Voltage - Rated: 100V
Temperature Coefficient: X7R
Thickness (Max): 0.071" (1.80mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: Holy Stone Enterprise Co., Ltd.
Other Names: 2873-C1206X105K101TCT,2873-C1206X105K101TDKR,2873-C1206X105K101TTR

Buy Now Datasheet
Multilayer Ceramic Capacitor Product overview: C1206X105K101T from Holy Stone Enterprise is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1206X105K101T can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitor Product overview: C1206X105K101T from Holy Stone Enterprise is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1206X105K101T can be used for catalog matching and distributor lookup.

Supplier's Site
Ceramic Capacitors - C1206X105K101T - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1206X105K101T
Ceramic Capacitors C1206X105K101T
CAP CER 1UF 100V X7R 1206

CAP CER 1UF 100V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 4587-C1206X105K101TCT-ND 4587-C1206X105K101TDKR-ND 967162-C1206X105K101T 60-C1206X105K101T C1206X105K101T
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1.00E6 microF 1 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C173U040AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details