Holy Stone Enterprise Co., Ltd. Ceramic Capacitors C1206X103K102T

Description
CAP CER 10000PF 1KV X7R 1206
Request a Quote Datasheet
Description
CAP CER 10000PF 1KV X7R 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4587-C1206X103K102TTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4587-C1206X103K102TTR-ND
Ceramic Capacitors 4587-C1206X103K102TTR-ND
CAP CER 10000PF 1KV X7R 1206

CAP CER 10000PF 1KV X7R 1206

Buy Now Datasheet
Ceramic Capacitors - 4587-C1206X103K102TCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4587-C1206X103K102TCT-ND
Ceramic Capacitors 4587-C1206X103K102TCT-ND
CAP CER 10000PF 1KV X7R 1206

CAP CER 10000PF 1KV X7R 1206

Buy Now Datasheet
Ceramic Capacitors - 4587-C1206X103K102TDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4587-C1206X103K102TDKR-ND
Ceramic Capacitors 4587-C1206X103K102TDKR-ND
CAP CER 10000PF 1KV X7R 1206

CAP CER 10000PF 1KV X7R 1206

Buy Now Datasheet
Ceramic Capacitors - C1206X103K102T - 1139674-C1206X103K102T - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C1206X103K102T
1139674-C1206X103K102T
Ceramic Capacitors - C1206X103K102T 1139674-C1206X103K102T
Manufacturer: Holystone Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1139674-C1206X103K10 2T Length: 3.2 mm Tolerance: 10 % Height: 1.8 mm Material: Ceramic Width: 1.6 mm Categories: Ceramic Capacitors Case / Package: Ceramic Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C

Manufacturer: Holystone
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1139674-C1206X103K102T
Length: 3.2 mm
Tolerance: 10 %
Height: 1.8 mm
Material: Ceramic
Width: 1.6 mm
Categories: Ceramic Capacitors
Case / Package: Ceramic
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Operating Temperature: 125 °C

Buy Now
Singapore, Singapore
10000PF 1KV Capacitor
60-C1206X103K102T
10000PF 1KV Capacitor 60-C1206X103K102T
CAP CER 10000PF 1KV X7R 1206 Product overview: C1206X103K102T from Holy Stone Enterprise is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1206X103K102T can be used for catalog matching and distributor lookup.

CAP CER 10000PF 1KV X7R 1206 Product overview: C1206X103K102T from Holy Stone Enterprise is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1206X103K102T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - C1206X103K102T - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1206X103K102T
Ceramic Capacitors C1206X103K102T
CAP CER .01UF 1KV X7R 1206

CAP CER .01UF 1KV X7R 1206

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 4587-C1206X103K102TTR-ND 4587-C1206X103K102TDKR-ND 1139674-C1206X103K102T 60-C1206X103K102T C1206X103K102T
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - C1206X103K102T 10000PF 1KV Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C233U030BA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-05052500P900BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers