Holy Stone Enterprise Co., Ltd. Ceramic Capacitors - C1206X102K202T C1206X102K202T

Description
Manufacturer: Holy Stone Enterprise Co., Ltd. Win Source Part Number: 865465-C1206X102K202 T Series: HVC Operating Temperature Range: -55°C ~ 125°C Features: 1000 pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8532.24.0020 Other Part Number: 2873-C1206X102K202TC T, 2873-C1206X102K202TD KR, 2873-C1206X102K202TT R
Request a Quote Datasheet
Description
Manufacturer: Holy Stone Enterprise Co., Ltd. Win Source Part Number: 865465-C1206X102K202 T Series: HVC Operating Temperature Range: -55°C ~ 125°C Features: 1000 pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8532.24.0020 Other Part Number: 2873-C1206X102K202TC T, 2873-C1206X102K202TD KR, 2873-C1206X102K202TT R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C1206X102K202T - 865465-C1206X102K202T - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C1206X102K202T
865465-C1206X102K202T
Ceramic Capacitors - C1206X102K202T 865465-C1206X102K202T
Manufacturer: Holy Stone Enterprise Co., Ltd. Win Source Part Number: 865465-C1206X102K202 T Series: HVC Operating Temperature Range: -55°C ~ 125°C Features: 1000 pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8532.24.0020 Other Part Number: 2873-C1206X102K202TC T, 2873-C1206X102K202TD KR, 2873-C1206X102K202TT R

Manufacturer: Holy Stone Enterprise Co., Ltd.
Win Source Part Number: 865465-C1206X102K202T
Series: HVC
Operating Temperature Range: -55°C ~ 125°C
Features: 1000 pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8532.24.0020
Other Part Number: 2873-C1206X102K202TCT, 2873-C1206X102K202TDKR, 2873-C1206X102K202TTR

Buy Now Datasheet
Ceramic Capacitors - 4587-C1206X102K202TTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4587-C1206X102K202TTR-ND
Ceramic Capacitors 4587-C1206X102K202TTR-ND
CAP CER 1000PF 2KV X7R 1206

CAP CER 1000PF 2KV X7R 1206

Buy Now Datasheet
Ceramic Capacitors - 4587-C1206X102K202TDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4587-C1206X102K202TDKR-ND
Ceramic Capacitors 4587-C1206X102K202TDKR-ND
CAP CER 1000PF 2KV X7R 1206

CAP CER 1000PF 2KV X7R 1206

Buy Now Datasheet
Ceramic Capacitors - 4587-C1206X102K202TCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4587-C1206X102K202TCT-ND
Ceramic Capacitors 4587-C1206X102K202TCT-ND
CAP CER 1000PF 2KV X7R 1206

CAP CER 1000PF 2KV X7R 1206

Buy Now Datasheet
Singapore, Singapore
SMD 2000V 0.001uF Capacitor
60-C1206X102K202T
SMD 2000V 0.001uF Capacitor 60-C1206X102K202T
Ceramic Capacitor, Multilayer, Ceramic, 2000V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.001uF, Surface Mount, 1206, CHIP, ROHS COMPLIANT Product overview: C1206X102K202T from Holy Stone Enterprise is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2000V, 0.001uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2000V, 0.001uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1206X102K202T can be used for catalog matching and distributor lookup.

Ceramic Capacitor, Multilayer, Ceramic, 2000V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.001uF, Surface Mount, 1206, CHIP, ROHS COMPLIANT Product overview: C1206X102K202T from Holy Stone Enterprise is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2000V, 0.001uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2000V, 0.001uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1206X102K202T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - C1206X102K202T - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1206X102K202T
Ceramic Capacitors C1206X102K202T
CAP CER 1000PF 2KV X7R 1206

CAP CER 1000PF 2KV X7R 1206

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
C1206X102K202T
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT C1206X102K202T
2kV 1nF X7R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

2kV 1nF X7R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 865465-C1206X102K202T 4587-C1206X102K202TTR-ND 4587-C1206X102K202TDKR-ND 60-C1206X102K202T C1206X102K202T C1206X102K202T
Product Name Ceramic Capacitors - C1206X102K202T Ceramic Capacitors Ceramic Capacitors SMD 2000V 0.001uF Capacitor Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Film Paper Film Capacitors - 104MACQRL150 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
4 suppliers
Film Capacitors - 1725965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details