Holtkoetter International, Inc. Lighting Fixture 8195

Description
Reading light for home or office applications featuring: Flexibility/Movabili ty Energy-efficient low-voltage bulb (60W/12V) with ECO/IRC energy-saving technology Light output of 1650 Lumens (equivalent to approximately one 100W incandescent bulb) Extra-heavy brass components Arm extends 51 inches - the specially engineered swivel and brass tubing prevent sagging Dimmer within easy reach Accessory Pin-up kit with a 19” cord cover and 7’ cord is optional and sold separately.
Datasheet
Description
Reading light for home or office applications featuring: Flexibility/Movabili ty Energy-efficient low-voltage bulb (60W/12V) with ECO/IRC energy-saving technology Light output of 1650 Lumens (equivalent to approximately one 100W incandescent bulb) Extra-heavy brass components Arm extends 51 inches - the specially engineered swivel and brass tubing prevent sagging Dimmer within easy reach Accessory Pin-up kit with a 19” cord cover and 7’ cord is optional and sold separately.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Fixture - 8195 - Holtkoetter International, Inc.
Saint Paul, MN, USA
Lighting Fixture
8195
Lighting Fixture 8195
Reading light for home or office applications featuring: Flexibility/Movabili ty Energy-efficient low-voltage bulb (60W/12V) with ECO/IRC energy-saving technology Light output of 1650 Lumens (equivalent to approximately one 100W incandescent bulb) Extra-heavy brass components Arm extends 51 inches - the specially engineered swivel and brass tubing prevent sagging Dimmer within easy reach Accessory Pin-up kit with a 19” cord cover and 7’ cord is optional and sold separately.

Reading light for home or office applications featuring:

  • Flexibility/Movability
  • Energy-efficient low-voltage bulb (60W/12V) with ECO/IRC energy-saving technology
  • Light output of 1650 Lumens (equivalent to approximately one 100W incandescent bulb)
  • Extra-heavy brass components
  • Arm extends 51 inches - the specially engineered swivel and brass tubing prevent sagging
  • Dimmer within easy reach

Accessory

Pin-up kit with a 19” cord cover and 7’ cord is optional and sold separately.

Supplier's Site Datasheet

Technical Specifications

  Holtkoetter International, Inc.
Product Category Lighting Fixtures
Product Number 8195
Product Name Lighting Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details