Holtkoetter International, Inc. Lighting Fixture 8191

Description
Reading light for home or office applications featuring: Flexibility/Movabili ty Energy-efficient low-voltage bulb (50W/12V) with IRC energy-saving technology Light output of 1180 Lumens (equivalent to approximately one 75W incandescent bulb) Extra-heavy brass components Arm extends 29 inches - the specially engineered swivel and brass tubing prevent sagging Dimmer within easy reach Pin-up kit with a 19” cord cover and 7’ cord is optional and sold separately.
Datasheet
Description
Reading light for home or office applications featuring: Flexibility/Movabili ty Energy-efficient low-voltage bulb (50W/12V) with IRC energy-saving technology Light output of 1180 Lumens (equivalent to approximately one 75W incandescent bulb) Extra-heavy brass components Arm extends 29 inches - the specially engineered swivel and brass tubing prevent sagging Dimmer within easy reach Pin-up kit with a 19” cord cover and 7’ cord is optional and sold separately.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Fixture - 8191 - Holtkoetter International, Inc.
Saint Paul, MN, USA
Lighting Fixture
8191
Lighting Fixture 8191
Reading light for home or office applications featuring: Flexibility/Movabili ty Energy-efficient low-voltage bulb (50W/12V) with IRC energy-saving technology Light output of 1180 Lumens (equivalent to approximately one 75W incandescent bulb) Extra-heavy brass components Arm extends 29 inches - the specially engineered swivel and brass tubing prevent sagging Dimmer within easy reach Pin-up kit with a 19” cord cover and 7’ cord is optional and sold separately.

Reading light for home or office applications featuring:

  • Flexibility/Movability
  • Energy-efficient low-voltage bulb (50W/12V) with IRC energy-saving technology
  • Light output of 1180 Lumens (equivalent to approximately one 75W incandescent bulb)
  • Extra-heavy brass components
  • Arm extends 29 inches - the specially engineered swivel and brass tubing prevent sagging
  • Dimmer within easy reach

Pin-up kit with a 19” cord cover and 7’ cord is optional and sold separately.

Supplier's Site Datasheet

Technical Specifications

  Holtkoetter International, Inc.
Product Category Lighting Fixtures
Product Number 8191
Product Name Lighting Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details