Holtek Semiconductor, Inc. Newest Parts - 7130A-1 7130A-1

Description
Manufacturer: Holtek Win Source Part Number: 736556-7130A-1 Manufacturer Homepage: www.holtek.com Reference case: to92 Reference Date Code: 09+ Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Holtek Win Source Part Number: 736556-7130A-1 Manufacturer Homepage: www.holtek.com Reference case: to92 Reference Date Code: 09+ Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - 7130A-1 - 736556-7130A-1 - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - 7130A-1
736556-7130A-1
Newest Parts - 7130A-1 736556-7130A-1
Manufacturer: Holtek Win Source Part Number: 736556-7130A-1 Manufacturer Homepage: www.holtek.com Reference case: to92 Reference Date Code: 09+ Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Holtek
Win Source Part Number: 736556-7130A-1
Manufacturer Homepage: www.holtek.com
Reference case: to92
Reference Date Code: 09+
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 736556-7130A-1
Product Name Newest Parts - 7130A-1
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Regulator Category Switching
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Automotive Wide Vin 3A, 2.4Mhz Asynchronous Buck Regulator - ARG81801KESJSR - Allegro MicroSystems Inc.
Specs
Package Type Other; 24-Pin QFN
View Details
7 suppliers
Power Management IC - 729-HEF4543BT,653 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Voltage Regulators - 1223350 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed
Package Type SOT23; Other; Sot-23
View Details