HOLT INTEGRATED CIRCUITS, INC.
HI-8591PSM -- INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
Holt Integrated Circuits, Inc.
Interface - Drivers, Receivers, Transceivers
HI-8591PSM
Description
IC RECEIVER 0/1 8SOIC
-
Lingto Electronic Limited
Datasheet
Description
IC RECEIVER 0/1 8SOIC
Datasheet
Suppliers
Interface - Drivers, Receivers, Transceivers
HI-8591PSM
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
HI-8591PSM |
|
Product Name
|
Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology
Wi-Fi / WiMAX / Wi-Mesh; ISM, 802.11b/g/WiFi, WLAN
Supply Voltage
Other; 3V ~ 5V
Package Type
20-VFQFN Exposed Pad
View Details
Data Rate
2.4 kbps
Package Type
SSOP; "28-SSOP (0.209"", 5.30mm Width)"
View Details
Data Rate
56 kbps
Package Type
"24-TSSOP (0.173"", 4.40mm Width)"
View Details