Holt Integrated Circuits, Inc. Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers HI-8195PSTF

Description
Win Source Part Number: 1351157-HI-8195PSTF Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tube Number of Circuits: 4 Standard Package: 50 Switch Circuit: SPST - NO On-State Resistance (Max): 31Ohm Charge Injection: -10pC Voltage - Supply, Dual (V±): ±3V ~ 10V Mounting Type: Surface Mount Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Holt Integrated Circuits Inc. Base Product Number: HI-8195 Switch Time (Ton, Toff) (Max): 35ns, 20ns (Typ) Channel Capacitance (CS(off) , CD(off) ): 12pF Current - Leakage (IS(off) ) (Max): 5nA
Request a Quote Datasheet
Description
Win Source Part Number: 1351157-HI-8195PSTF Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tube Number of Circuits: 4 Standard Package: 50 Switch Circuit: SPST - NO On-State Resistance (Max): 31Ohm Charge Injection: -10pC Voltage - Supply, Dual (V±): ±3V ~ 10V Mounting Type: Surface Mount Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Holt Integrated Circuits Inc. Base Product Number: HI-8195 Switch Time (Ton, Toff) (Max): 35ns, 20ns (Typ) Channel Capacitance (CS(off) , CD(off) ): 12pF Current - Leakage (IS(off) ) (Max): 5nA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1351157-HI-8195PSTF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
1351157-HI-8195PSTF
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 1351157-HI-8195PSTF
Win Source Part Number: 1351157-HI-8195PSTF Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tube Number of Circuits: 4 Standard Package: 50 Switch Circuit: SPST - NO On-State Resistance (Max): 31Ohm Charge Injection: -10pC Voltage - Supply, Dual (V±): ±3V ~ 10V Mounting Type: Surface Mount Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Holt Integrated Circuits Inc. Base Product Number: HI-8195 Switch Time (Ton, Toff) (Max): 35ns, 20ns (Typ) Channel Capacitance (CS(off) , CD(off) ): 12pF Current - Leakage (IS(off) ) (Max): 5nA

Win Source Part Number: 1351157-HI-8195PSTF
Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Package: Tube
Number of Circuits: 4
Standard Package: 50
Switch Circuit: SPST - NO
On-State Resistance (Max): 31Ohm
Charge Injection: -10pC
Voltage - Supply, Dual (V±): ±3V ~ 10V
Mounting Type: Surface Mount
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -55°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Holt Integrated Circuits Inc.
Base Product Number: HI-8195
Switch Time (Ton, Toff) (Max): 35ns, 20ns (Typ)
Channel Capacitance (CS(off) , CD(off) ): 12pF
Current - Leakage (IS(off) ) (Max): 5nA

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - HI-8195PSTF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
HI-8195PSTF
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers HI-8195PSTF
IC SWITCH SPST-NOX4 31OHM 16SOIC

IC SWITCH SPST-NOX4 31OHM 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1351157-HI-8195PSTF HI-8195PSTF
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A89331GETSR - 1016132-A89331GETSR - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 704-5204 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
Controllers - CYWB0224ABS-BZXI-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; I2C
Device Type Line / Bus Controller
Supply Voltage Other; 1.8V ~ 3.3V
View Details
3 suppliers