CANbus Controller CAN 2.0 SPI Interface 44-QFN (7x7)
IC CAN CTLR W/TXCVR & SPI 44-QFN
IC CAN CTLR W/TXCVR & SPI 44-QFN
CANbus Controller CAN 2.0 SPI Interface 44-QFN (7x7)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | HI-3113PCTF-ND | HI-3113PCTF | HI-3113PCTF | HI-3113PCTF |
| Product Name | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers | Controllers |
| Technology | SPI; CAN | CAN; CANbus | SPI; SPI | SPI; SPI |
| Device Type | Line / Bus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller |
| Supply Voltage | 5V; Other; 4.75V ~ 5.25V | Other | Other; 4.75V ~ 5.25V | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |