CANbus Controller CAN 2.0 SPI Interface 18-SOIC
Manufacturer: Holt Integrated Circuits Inc.
Win Source Part Number: 920239-HI-3110PSTF
Operating Temperature Range: -55°C ~ 125°C
Features: CANbus Controller CAN 2.0 SPI Interface 18-SOIC
Package: 18-SOIC (0.295", 7.50mm Width)
Package: Tube
Family Name: HI-3110
Categories: Integrated Circuits (ICs)
Case / Package: 18-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 210
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC CAN CTLR W/TXCVR & SPI 18SOIC Product overview: HI-3110PSTF from Holt Integrated Circuits, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-HI-3110PSTF can be used for catalog matching and distributor lookup.
IC CAN CTLR W/TXCVR & SPI 18SOIC
CANbus Controller CAN 2.0 SPI Interface 18-SOIC
IC CAN CTLR W/TXCVR & SPI 18SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | HI-3110PSTF-ND | 920239-HI-3110PSTF | 736-HI-3110PSTF | HI-3110PSTF | HI-3110PSTF | HI-3110PSTF |
| Product Name | Controllers | Interface - Interface - Controllers - HI-3110PSTF | Interface Transceiver IC | Interface - Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers |
| Technology | SPI; CAN | SPI; SPI | SPI; SPI | CAN; CANbus | ||
| Device Type | Line / Bus Controller | Line / Bus Controller; Sensor Interface | Transceiver | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller |
| Supply Voltage | 5V; Other; 4.75V ~ 5.25V | Other; 4.75V ~ 5.25V | Other; 4.75V ~ 5.25V | Other | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |