Holt Integrated Circuits, Inc. Integrated Circuits (ICs)- Interface -Drivers, Receivers, Transceivers HI-3002PCIF

Description
Manufacturer: Holt Integrated Circuits Inc. Category: Integrated Circuits (ICs)- Interface -Drivers, Receivers, Transceivers Package: Tube Type: Transceiver Voltage - Supply: 4.75V ~ 5.25V Operating Temperature: -40°C ~ 85°C Mounting Type: Surface Mount Package / Case: 16-VQFN Exposed Pad, CSP Supplier Device Package: 16-PCSP (4x4)
Request a Quote
Description
Manufacturer: Holt Integrated Circuits Inc. Category: Integrated Circuits (ICs)- Interface -Drivers, Receivers, Transceivers Package: Tube Type: Transceiver Voltage - Supply: 4.75V ~ 5.25V Operating Temperature: -40°C ~ 85°C Mounting Type: Surface Mount Package / Case: 16-VQFN Exposed Pad, CSP Supplier Device Package: 16-PCSP (4x4)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs)- Interface -Drivers, Receivers, Transceivers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs)- Interface -Drivers, Receivers, Transceivers
Integrated Circuits (ICs)- Interface -Drivers, Receivers, Transceivers
Manufacturer: Holt Integrated Circuits Inc. Category: Integrated Circuits (ICs)- Interface -Drivers, Receivers, Transceivers Package: Tube Type: Transceiver Voltage - Supply: 4.75V ~ 5.25V Operating Temperature: -40°C ~ 85°C Mounting Type: Surface Mount Package / Case: 16-VQFN Exposed Pad, CSP Supplier Device Package: 16-PCSP (4x4)

Manufacturer: Holt Integrated Circuits Inc.
Category: Integrated Circuits (ICs)- Interface -Drivers, Receivers, Transceivers
Package: Tube
Type: Transceiver
Voltage - Supply: 4.75V ~ 5.25V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Surface Mount
Package / Case: 16-VQFN Exposed Pad, CSP
Supplier Device Package: 16-PCSP (4x4)

Buy Now
Singapore, Singapore
Interface Transceiver IC
710-HI-3002PCIF
Interface Transceiver IC 710-HI-3002PCIF
IC TRANSCEIVER HALF 1/1 16QFN Product overview: HI-3002PCIF from Holt Integrated Circuits, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-HI-3002PCIF can be used for catalog matching and distributor lookup.

IC TRANSCEIVER HALF 1/1 16QFN Product overview: HI-3002PCIF from Holt Integrated Circuits, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-HI-3002PCIF can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 710-HI-3002PCIF
Product Name Integrated Circuits (ICs)- Interface -Drivers, Receivers, Transceivers Interface Transceiver IC
Device Type Receiver; Sensor Interface; Transceiver Transceiver
Supply Voltage Other; 4.75V ~ 5.25V Other; 4.75V ~ 5.25V
Features RoHS
Data Rate 1000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

 - A4949KLJTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOIC; SOIC8
View Details
Human Machine Interface (HMI) - 762-5306/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Line Interface ICs - 1923298 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Transceiver; Converter, Driver, Line Driver
Features RoHS
View Details