Holt Integrated Circuits, Inc. Interface - Drivers, Receivers, Transceivers HI-1573PSIF

Description
IC TRANSCEIVER 20ESOIC
Datasheet
Description
IC TRANSCEIVER 20ESOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - HI-1573PSIF - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
HI-1573PSIF
Interface - Drivers, Receivers, Transceivers HI-1573PSIF
IC TRANSCEIVER 20ESOIC

IC TRANSCEIVER 20ESOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number HI-1573PSIF
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

17.7 - 21.2 GHz K-Band Quad 4x2 Rx Beamformer IC - AWMF-0238 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 17700 to 21200 MHz
View Details
RF Transceiver ICs - 448-CYW55512IUBGTXTMA1TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 to 5000 MHz
View Details
Modems - ICs and Modules - SI2435-A-FT-ND - DigiKey
Specs
Supply Voltage 3.3V
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details