Holland Electronics 10Db Fixed Mini-Type Attenuator Pad; Attenuation Holland Electronics FAM-10

Description
10dB Fixed Mini-Type Attenuator Pad; Attenuation:10dB; Product Range:
Description
10dB Fixed Mini-Type Attenuator Pad; Attenuation:10dB; Product Range:

Suppliers

Company
Product
Description
Supplier Links
10Db Fixed Mini-Type Attenuator Pad; Attenuation Holland Electronics - 19C9339 - Newark, An Avnet Company
Chicago, IL, United States
10Db Fixed Mini-Type Attenuator Pad; Attenuation Holland Electronics
19C9339
10Db Fixed Mini-Type Attenuator Pad; Attenuation Holland Electronics 19C9339
10dB Fixed Mini-Type Attenuator Pad; Attenuation:10dB; Product Range:

10dB Fixed Mini-Type Attenuator Pad; Attenuation:10dB; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category RF Attenuators
Product Number 19C9339
Product Name 10Db Fixed Mini-Type Attenuator Pad; Attenuation Holland Electronics
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Attenuators - 2312-RFSA3713TR7CT-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 16-VFQFN Exposed Pad
View Details
Coaxial Attenuator 100W 6GHz - UIYCA100AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
ColorConnect Attenuators - AT-SMA-02-20 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details