Hoffmann + Krippner Inc. SENSOFOIL®: Membrane Potentiometer SENSOFOIL® Standard

Description
Flat, wear-free and hermetically sealed: SENSOFOIL® membrane potentiometers from Hoffmann + Krippner are ultra-flat and very accurate linear and rotary position sensors. They can be used instead of conventional mechanical potentiometers and work as voltage dividers. In comparison to mechnical potentiometers, Sensofoil ® offers significant cost advantages as well as a much longer lifecycle. Due to their flat design of 0.7 mm (0.027 in.) to 1.7 mm (0.066 in.) and their simple adaptation to customer requirements, SENSOFOIL® membrane potentiometers from Hoffmann + Krippner are the ideal solution for restricted installation conditions. The technical specifications of the SENSOFOIL® membrane potentiometers correspond to those of conventional precision potentiometers or even surpass these. They offer an attractive cost advantage and are easy to use. Standard elements of 50 mm to 500 mm are available, as well as very favorably priced customer-specific variations. In particular the good repeat accuracy, the easy to achieve redundancy and the problem-free integration into new and existing designs represent decisive advantages. SENSOFOIL® follows the shape and function of the specific application: linear, circular or customer-specific shapes are available, also available with non-contact connection (SENSOFOIL ® Magnet). Depending on various parameters, the service life comprises 1 million operations to 60 million operations and the repeat accuracy 1 mm to 500 µm. All SENSOFOIL® standard products are sealed to IP 65/NEMA 4X, enhanced sealing is available as well. Features • Extremely flat membrane foil potentiometer • Can be operated by hand (input) or wiper (tap) • Temperature range: -40C°(-40°F) to +125° C (257°F) • Simple adjustment to customer design Composition • Adhesive film, selection according to requirement • Basic membrane with potentiometer resistance • Spacers between upper and lower membrane • Collector membrane as wiper tap for hand or wiper actuation
Description
Flat, wear-free and hermetically sealed: SENSOFOIL® membrane potentiometers from Hoffmann + Krippner are ultra-flat and very accurate linear and rotary position sensors. They can be used instead of conventional mechanical potentiometers and work as voltage dividers. In comparison to mechnical potentiometers, Sensofoil ® offers significant cost advantages as well as a much longer lifecycle. Due to their flat design of 0.7 mm (0.027 in.) to 1.7 mm (0.066 in.) and their simple adaptation to customer requirements, SENSOFOIL® membrane potentiometers from Hoffmann + Krippner are the ideal solution for restricted installation conditions. The technical specifications of the SENSOFOIL® membrane potentiometers correspond to those of conventional precision potentiometers or even surpass these. They offer an attractive cost advantage and are easy to use. Standard elements of 50 mm to 500 mm are available, as well as very favorably priced customer-specific variations. In particular the good repeat accuracy, the easy to achieve redundancy and the problem-free integration into new and existing designs represent decisive advantages. SENSOFOIL® follows the shape and function of the specific application: linear, circular or customer-specific shapes are available, also available with non-contact connection (SENSOFOIL ® Magnet). Depending on various parameters, the service life comprises 1 million operations to 60 million operations and the repeat accuracy 1 mm to 500 µm. All SENSOFOIL® standard products are sealed to IP 65/NEMA 4X, enhanced sealing is available as well. Features • Extremely flat membrane foil potentiometer • Can be operated by hand (input) or wiper (tap) • Temperature range: -40C°(-40°F) to +125° C (257°F) • Simple adjustment to customer design Composition • Adhesive film, selection according to requirement • Basic membrane with potentiometer resistance • Spacers between upper and lower membrane • Collector membrane as wiper tap for hand or wiper actuation

Suppliers

Company
Product
Description
Supplier Links
SENSOFOIL®: Membrane Potentiometer - SENSOFOIL® Standard - Hoffmann + Krippner Inc.
Peachtree City, GA, USA
SENSOFOIL®: Membrane Potentiometer
SENSOFOIL® Standard
SENSOFOIL®: Membrane Potentiometer SENSOFOIL® Standard
Flat, wear-free and hermetically sealed: SENSOFOIL® membrane potentiometers from Hoffmann + Krippner are ultra-flat and very accurate linear and rotary position sensors. They can be used instead of conventional mechanical potentiometers and work as voltage dividers. In comparison to mechnical potentiometers, Sensofoil ® offers significant cost advantages as well as a much longer lifecycle. Due to their flat design of 0.7 mm (0.027 in.) to 1.7 mm (0.066 in.) and their simple adaptation to customer requirements, SENSOFOIL® membrane potentiometers from Hoffmann + Krippner are the ideal solution for restricted installation conditions. The technical specifications of the SENSOFOIL® membrane potentiometers correspond to those of conventional precision potentiometers or even surpass these. They offer an attractive cost advantage and are easy to use. Standard elements of 50 mm to 500 mm are available, as well as very favorably priced customer-specific variations. In particular the good repeat accuracy, the easy to achieve redundancy and the problem-free integration into new and existing designs represent decisive advantages. SENSOFOIL® follows the shape and function of the specific application: linear, circular or customer-specific shapes are available, also available with non-contact connection (SENSOFOIL ® Magnet). Depending on various parameters, the service life comprises 1 million operations to 60 million operations and the repeat accuracy 1 mm to 500 µm. All SENSOFOIL® standard products are sealed to IP 65/NEMA 4X, enhanced sealing is available as well. Features • Extremely flat membrane foil potentiometer • Can be operated by hand (input) or wiper (tap) • Temperature range: -40C°(-40°F) to +125° C (257°F) • Simple adjustment to customer design Composition • Adhesive film, selection according to requirement • Basic membrane with potentiometer resistance • Spacers between upper and lower membrane • Collector membrane as wiper tap for hand or wiper actuation

Flat, wear-free and hermetically sealed: SENSOFOIL® membrane potentiometers from Hoffmann + Krippner are ultra-flat and very accurate linear and rotary position sensors. They can be used instead of conventional mechanical potentiometers and work as voltage dividers. In comparison to mechnical potentiometers, Sensofoil ® offers significant cost advantages as well as a much longer lifecycle.
Due to their flat design of 0.7 mm (0.027 in.) to 1.7 mm (0.066 in.) and their simple adaptation to customer requirements, SENSOFOIL® membrane potentiometers from Hoffmann + Krippner are the ideal solution for restricted installation conditions.
The technical specifications of the SENSOFOIL® membrane potentiometers correspond to those of conventional precision potentiometers or even surpass these. They offer an attractive cost advantage and are easy to use.
Standard elements of 50 mm to 500 mm are available, as well as very favorably priced customer-specific variations. In particular the good repeat accuracy, the easy to achieve redundancy and the problem-free integration into new and existing designs represent decisive advantages.
SENSOFOIL® follows the shape and function of the specific application: linear, circular or customer-specific shapes are available, also available with non-contact connection (SENSOFOIL ® Magnet).
Depending on various parameters, the service life comprises 1 million operations to 60 million operations and the repeat accuracy 1 mm to 500 µm. All SENSOFOIL® standard products are sealed to IP 65/NEMA 4X, enhanced sealing is available as well.
Features
• Extremely flat membrane foil potentiometer
• Can be operated by hand (input) or wiper (tap)
• Temperature range: -40C°(-40°F) to +125° C (257°F)
• Simple adjustment to customer design
Composition
• Adhesive film, selection according to requirement
• Basic membrane with potentiometer resistance
• Spacers between upper and lower membrane
• Collector membrane as wiper tap for hand or wiper actuation

Supplier's Site

Technical Specifications

  Hoffmann + Krippner Inc.
Product Category Linear Position Sensors
Product Number SENSOFOIL® Standard
Product Name SENSOFOIL®: Membrane Potentiometer
Sensor Technology Linear Potentiometer
Unlock Full Specs
to access all available technical data

Similar Products

Enclosed Optical Encoders -  - Renishaw
Specs
Sensor Technology Linear Encoder
View Details
Laser Triangulation Sensor - RF603HS - RIFTEK EUROPE Sp. z.o.o.
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Rectangular
Measurement Range 0.0787 to 49.21 inch (2 to 1250 mm)
View Details
Position, Proximity, Speed (Modules) - Z5614-ND - DigiKey
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
 - 9094206 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Range 19.69 inch (500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details