Hoffmann + Krippner Inc. SENSOFOIL®: Membrane Potentiometer SENSOFOIL® Magnet

Description
Flat, wear-free and hermetically sealed: SENSOFOIL® membrane potentiometers from Hoffmann + Krippner are ultra-flat and very accurate linear and rotary position sensors. They can be used instead of conventional mechanical potentiometers and work as voltage dividers. In comparison to mechnical potentiometers, Sensofoil ® offers significant cost advantages as well as a much longer lifecycle. Due to their flat design of 0.7 mm (0.027 in.) to 1.7 mm (0.066 in.) and their simple adaptation to customer requirements, SENSOFOIL® membrane potentiometers from Hoffmann + Krippner are the ideal solution for restricted installation conditions. The technical specifications of the SENSOFOIL® membrane potentiometers correspond to those of conventional precision potentiometers or even surpass these. They offer an attractive cost advantage and are easy to use. Standard elements of 50 mm to 500 mm are available, as well as very favorably priced customer-specific variations. In particular the good repeat accuracy, the easy to achieve redundancy and the problem-free integration into new and existing designs represent decisive advantages. SENSOFOIL® follows the shape and function of the specific application: linear, circular or customer-specific shapes are available, also available with non-contact connection (SENSOFOIL ® Magnet). Depending on various parameters, the service life comprises 1 million operations to 60 million operations and the repeat accuracy 1 mm to 500 µm. All SENSOFOIL® standard products are sealed to IP 65/NEMA 4X, enhanced sealing is available as well. Features • Extremely flat membrane foil potentiometer • Can be operated by hand (input) or wiper (tap) • Temperature range: -40C°(-40°F) to +125° C (257°F) • Simple adjustment to customer design Composition • Adhesive film, selection according to requirement • Basic membrane with potentiometer resistance • Spacers between upper and lower membrane • Collector membrane as wiper tap for hand or wiper actuation
Description
Flat, wear-free and hermetically sealed: SENSOFOIL® membrane potentiometers from Hoffmann + Krippner are ultra-flat and very accurate linear and rotary position sensors. They can be used instead of conventional mechanical potentiometers and work as voltage dividers. In comparison to mechnical potentiometers, Sensofoil ® offers significant cost advantages as well as a much longer lifecycle. Due to their flat design of 0.7 mm (0.027 in.) to 1.7 mm (0.066 in.) and their simple adaptation to customer requirements, SENSOFOIL® membrane potentiometers from Hoffmann + Krippner are the ideal solution for restricted installation conditions. The technical specifications of the SENSOFOIL® membrane potentiometers correspond to those of conventional precision potentiometers or even surpass these. They offer an attractive cost advantage and are easy to use. Standard elements of 50 mm to 500 mm are available, as well as very favorably priced customer-specific variations. In particular the good repeat accuracy, the easy to achieve redundancy and the problem-free integration into new and existing designs represent decisive advantages. SENSOFOIL® follows the shape and function of the specific application: linear, circular or customer-specific shapes are available, also available with non-contact connection (SENSOFOIL ® Magnet). Depending on various parameters, the service life comprises 1 million operations to 60 million operations and the repeat accuracy 1 mm to 500 µm. All SENSOFOIL® standard products are sealed to IP 65/NEMA 4X, enhanced sealing is available as well. Features • Extremely flat membrane foil potentiometer • Can be operated by hand (input) or wiper (tap) • Temperature range: -40C°(-40°F) to +125° C (257°F) • Simple adjustment to customer design Composition • Adhesive film, selection according to requirement • Basic membrane with potentiometer resistance • Spacers between upper and lower membrane • Collector membrane as wiper tap for hand or wiper actuation

Suppliers

Company
Product
Description
Supplier Links
SENSOFOIL®: Membrane Potentiometer - SENSOFOIL® Magnet - Hoffmann + Krippner Inc.
Peachtree City, GA, USA
SENSOFOIL®: Membrane Potentiometer
SENSOFOIL® Magnet
SENSOFOIL®: Membrane Potentiometer SENSOFOIL® Magnet
Flat, wear-free and hermetically sealed: SENSOFOIL® membrane potentiometers from Hoffmann + Krippner are ultra-flat and very accurate linear and rotary position sensors. They can be used instead of conventional mechanical potentiometers and work as voltage dividers. In comparison to mechnical potentiometers, Sensofoil ® offers significant cost advantages as well as a much longer lifecycle. Due to their flat design of 0.7 mm (0.027 in.) to 1.7 mm (0.066 in.) and their simple adaptation to customer requirements, SENSOFOIL® membrane potentiometers from Hoffmann + Krippner are the ideal solution for restricted installation conditions. The technical specifications of the SENSOFOIL® membrane potentiometers correspond to those of conventional precision potentiometers or even surpass these. They offer an attractive cost advantage and are easy to use. Standard elements of 50 mm to 500 mm are available, as well as very favorably priced customer-specific variations. In particular the good repeat accuracy, the easy to achieve redundancy and the problem-free integration into new and existing designs represent decisive advantages. SENSOFOIL® follows the shape and function of the specific application: linear, circular or customer-specific shapes are available, also available with non-contact connection (SENSOFOIL ® Magnet). Depending on various parameters, the service life comprises 1 million operations to 60 million operations and the repeat accuracy 1 mm to 500 µm. All SENSOFOIL® standard products are sealed to IP 65/NEMA 4X, enhanced sealing is available as well. Features • Extremely flat membrane foil potentiometer • Can be operated by hand (input) or wiper (tap) • Temperature range: -40C°(-40°F) to +125° C (257°F) • Simple adjustment to customer design Composition • Adhesive film, selection according to requirement • Basic membrane with potentiometer resistance • Spacers between upper and lower membrane • Collector membrane as wiper tap for hand or wiper actuation

Flat, wear-free and hermetically sealed: SENSOFOIL® membrane potentiometers from Hoffmann + Krippner are ultra-flat and very accurate linear and rotary position sensors. They can be used instead of conventional mechanical potentiometers and work as voltage dividers. In comparison to mechnical potentiometers, Sensofoil ® offers significant cost advantages as well as a much longer lifecycle.
Due to their flat design of 0.7 mm (0.027 in.) to 1.7 mm (0.066 in.) and their simple adaptation to customer requirements, SENSOFOIL® membrane potentiometers from Hoffmann + Krippner are the ideal solution for restricted installation conditions.
The technical specifications of the SENSOFOIL® membrane potentiometers correspond to those of conventional precision potentiometers or even surpass these. They offer an attractive cost advantage and are easy to use.
Standard elements of 50 mm to 500 mm are available, as well as very favorably priced customer-specific variations. In particular the good repeat accuracy, the easy to achieve redundancy and the problem-free integration into new and existing designs represent decisive advantages.
SENSOFOIL® follows the shape and function of the specific application: linear, circular or customer-specific shapes are available, also available with non-contact connection (SENSOFOIL ® Magnet).
Depending on various parameters, the service life comprises 1 million operations to 60 million operations and the repeat accuracy 1 mm to 500 µm. All SENSOFOIL® standard products are sealed to IP 65/NEMA 4X, enhanced sealing is available as well.
Features
• Extremely flat membrane foil potentiometer
• Can be operated by hand (input) or wiper (tap)
• Temperature range: -40C°(-40°F) to +125° C (257°F)
• Simple adjustment to customer design
Composition
• Adhesive film, selection according to requirement
• Basic membrane with potentiometer resistance
• Spacers between upper and lower membrane
• Collector membrane as wiper tap for hand or wiper actuation

Supplier's Site

Technical Specifications

  Hoffmann + Krippner Inc.
Product Category Linear Position Sensors
Product Number SENSOFOIL® Magnet
Product Name SENSOFOIL®: Membrane Potentiometer
Sensor Technology Linear Potentiometer
Unlock Full Specs
to access all available technical data

Similar Products

DCTH Series Internally Amplified LVDT Displacement Transducer - DCTH1000 - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 0.9843 inch (25 mm)
View Details
Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Linear Rod Series with Return Spring - TE1 Series with Return Spring - Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 0.9843 to 3.94 inch (25 to 100 mm)
Output Voltage; Current
View Details
Positioning Measurement Systems - Standard Type - HIWIN Corporation
Specs
Sensor Technology Optical Linear Encoder
View Details