Hoffmann + Krippner Inc. SENSOFOIL®: Membrane Potentiometer SENSOFOIL® Hybrid

Description
Flat, wear-free and hermetically sealed: SENSOFOIL® membrane potentiometers from Hoffmann + Krippner are ultra-flat and very accurate linear and rotary position sensors. They can be used instead of conventional mechanical potentiometers and work as voltage dividers. In comparison to mechnical potentiometers, Sensofoil ® offers significant cost advantages as well as a much longer lifecycle. Due to their flat design of 0.7 mm (0.027 in.) to 1.7 mm (0.066 in.) and their simple adaptation to customer requirements, SENSOFOIL® membrane potentiometers from Hoffmann + Krippner are the ideal solution for restricted installation conditions. The technical specifications of the SENSOFOIL® membrane potentiometers correspond to those of conventional precision potentiometers or even surpass these. They offer an attractive cost advantage and are easy to use. Standard elements of 50 mm to 500 mm are available, as well as very favorably priced customer-specific variations. In particular the good repeat accuracy, the easy to achieve redundancy and the problem-free integration into new and existing designs represent decisive advantages. SENSOFOIL® follows the shape and function of the specific application: linear, circular or customer-specific shapes are available, also available with non-contact connection (SENSOFOIL ® Magnet). Depending on various parameters, the service life comprises 1 million operations to 60 million operations and the repeat accuracy 1 mm to 500 µm. All SENSOFOIL® standard products are sealed to IP 65/NEMA 4X, enhanced sealing is available as well. Features • Extremely flat membrane foil potentiometer • Can be operated by hand (input) or wiper (tap) • Temperature range: -40C°(-40°F) to +125° C (257°F) • Simple adjustment to customer design Composition • Adhesive film, selection according to requirement • Basic membrane with potentiometer resistance • Spacers between upper and lower membrane • Collector membrane as wiper tap for hand or wiper actuation
Description
Flat, wear-free and hermetically sealed: SENSOFOIL® membrane potentiometers from Hoffmann + Krippner are ultra-flat and very accurate linear and rotary position sensors. They can be used instead of conventional mechanical potentiometers and work as voltage dividers. In comparison to mechnical potentiometers, Sensofoil ® offers significant cost advantages as well as a much longer lifecycle. Due to their flat design of 0.7 mm (0.027 in.) to 1.7 mm (0.066 in.) and their simple adaptation to customer requirements, SENSOFOIL® membrane potentiometers from Hoffmann + Krippner are the ideal solution for restricted installation conditions. The technical specifications of the SENSOFOIL® membrane potentiometers correspond to those of conventional precision potentiometers or even surpass these. They offer an attractive cost advantage and are easy to use. Standard elements of 50 mm to 500 mm are available, as well as very favorably priced customer-specific variations. In particular the good repeat accuracy, the easy to achieve redundancy and the problem-free integration into new and existing designs represent decisive advantages. SENSOFOIL® follows the shape and function of the specific application: linear, circular or customer-specific shapes are available, also available with non-contact connection (SENSOFOIL ® Magnet). Depending on various parameters, the service life comprises 1 million operations to 60 million operations and the repeat accuracy 1 mm to 500 µm. All SENSOFOIL® standard products are sealed to IP 65/NEMA 4X, enhanced sealing is available as well. Features • Extremely flat membrane foil potentiometer • Can be operated by hand (input) or wiper (tap) • Temperature range: -40C°(-40°F) to +125° C (257°F) • Simple adjustment to customer design Composition • Adhesive film, selection according to requirement • Basic membrane with potentiometer resistance • Spacers between upper and lower membrane • Collector membrane as wiper tap for hand or wiper actuation

Suppliers

Company
Product
Description
Supplier Links
SENSOFOIL®: Membrane Potentiometer - SENSOFOIL® Hybrid - Hoffmann + Krippner Inc.
Peachtree City, GA, USA
SENSOFOIL®: Membrane Potentiometer
SENSOFOIL® Hybrid
SENSOFOIL®: Membrane Potentiometer SENSOFOIL® Hybrid
Flat, wear-free and hermetically sealed: SENSOFOIL® membrane potentiometers from Hoffmann + Krippner are ultra-flat and very accurate linear and rotary position sensors. They can be used instead of conventional mechanical potentiometers and work as voltage dividers. In comparison to mechnical potentiometers, Sensofoil ® offers significant cost advantages as well as a much longer lifecycle. Due to their flat design of 0.7 mm (0.027 in.) to 1.7 mm (0.066 in.) and their simple adaptation to customer requirements, SENSOFOIL® membrane potentiometers from Hoffmann + Krippner are the ideal solution for restricted installation conditions. The technical specifications of the SENSOFOIL® membrane potentiometers correspond to those of conventional precision potentiometers or even surpass these. They offer an attractive cost advantage and are easy to use. Standard elements of 50 mm to 500 mm are available, as well as very favorably priced customer-specific variations. In particular the good repeat accuracy, the easy to achieve redundancy and the problem-free integration into new and existing designs represent decisive advantages. SENSOFOIL® follows the shape and function of the specific application: linear, circular or customer-specific shapes are available, also available with non-contact connection (SENSOFOIL ® Magnet). Depending on various parameters, the service life comprises 1 million operations to 60 million operations and the repeat accuracy 1 mm to 500 µm. All SENSOFOIL® standard products are sealed to IP 65/NEMA 4X, enhanced sealing is available as well. Features • Extremely flat membrane foil potentiometer • Can be operated by hand (input) or wiper (tap) • Temperature range: -40C°(-40°F) to +125° C (257°F) • Simple adjustment to customer design Composition • Adhesive film, selection according to requirement • Basic membrane with potentiometer resistance • Spacers between upper and lower membrane • Collector membrane as wiper tap for hand or wiper actuation

Flat, wear-free and hermetically sealed: SENSOFOIL® membrane potentiometers from Hoffmann + Krippner are ultra-flat and very accurate linear and rotary position sensors. They can be used instead of conventional mechanical potentiometers and work as voltage dividers. In comparison to mechnical potentiometers, Sensofoil ® offers significant cost advantages as well as a much longer lifecycle.
Due to their flat design of 0.7 mm (0.027 in.) to 1.7 mm (0.066 in.) and their simple adaptation to customer requirements, SENSOFOIL® membrane potentiometers from Hoffmann + Krippner are the ideal solution for restricted installation conditions.
The technical specifications of the SENSOFOIL® membrane potentiometers correspond to those of conventional precision potentiometers or even surpass these. They offer an attractive cost advantage and are easy to use.
Standard elements of 50 mm to 500 mm are available, as well as very favorably priced customer-specific variations. In particular the good repeat accuracy, the easy to achieve redundancy and the problem-free integration into new and existing designs represent decisive advantages.
SENSOFOIL® follows the shape and function of the specific application: linear, circular or customer-specific shapes are available, also available with non-contact connection (SENSOFOIL ® Magnet).
Depending on various parameters, the service life comprises 1 million operations to 60 million operations and the repeat accuracy 1 mm to 500 µm. All SENSOFOIL® standard products are sealed to IP 65/NEMA 4X, enhanced sealing is available as well.
Features
• Extremely flat membrane foil potentiometer
• Can be operated by hand (input) or wiper (tap)
• Temperature range: -40C°(-40°F) to +125° C (257°F)
• Simple adjustment to customer design
Composition
• Adhesive film, selection according to requirement
• Basic membrane with potentiometer resistance
• Spacers between upper and lower membrane
• Collector membrane as wiper tap for hand or wiper actuation

Supplier's Site

Technical Specifications

  Hoffmann + Krippner Inc.
Product Category Linear Position Sensors
Product Number SENSOFOIL® Hybrid
Product Name SENSOFOIL®: Membrane Potentiometer
Sensor Technology Linear Potentiometer
Unlock Full Specs
to access all available technical data

Similar Products

LVDT Sensors - 02560967-004 - TE Connectivity
Specs
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details
3 suppliers
Linear Variable Digital Transformer - G-Type - Ametek Solartron Metrology
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 0.0394 to 0.3937 inch (1 to 10 mm)
View Details
Capacitive Sensor - D-015 / D-050 / D-100 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Sensor Technology Capacitive Linear Position Sensor
Body Shape Rectangular
Measurement Range 5.91E-4 to 0.0118 inch (0.0150 to 0.3000 mm)
View Details
Chromatic Confocal Sensor-Sensor Head - HPS-CFL040 - Hypersen Technologies Co., Ltd.
Specs
Body Shape Cylindrical
Measurement Range 0.0472 inch (1.2 mm)
Repeatability 0.0039 mils (0.1000 µm)
View Details