HM Digital, Inc. Basic TDS Tester ZT-2

Description
The ZT-2 is the first of HM Digital's new HMD line. It's a low-cost TDS meter that's perfect as a promotional item. Though inexpensive, this meter does not skimp on quality, features and design. Features Economy model that is ideal for end-users and retail products. Highly efficient and accurate due to its advanced microprocessor technology. Auto-off function: the meter shuts off automatically after 10 minutes of non-use to conserve batteries. Measurement Range: 0-999 ppm. Display: large and easy-to-read LCD screen. Factory Calibrated: our meters are calibrated with a 342 ppm NaCl solution. Meters can be recalibrated with a mini-screwdriver. Comes in a retail-ready package. Included with Zero Technologies' ZeroWater® Pitcher and Filter Products. Need help deciding which meter is right for you? View our TDS/EC Meter Selection Guide.
Description
The ZT-2 is the first of HM Digital's new HMD line. It's a low-cost TDS meter that's perfect as a promotional item. Though inexpensive, this meter does not skimp on quality, features and design. Features Economy model that is ideal for end-users and retail products. Highly efficient and accurate due to its advanced microprocessor technology. Auto-off function: the meter shuts off automatically after 10 minutes of non-use to conserve batteries. Measurement Range: 0-999 ppm. Display: large and easy-to-read LCD screen. Factory Calibrated: our meters are calibrated with a 342 ppm NaCl solution. Meters can be recalibrated with a mini-screwdriver. Comes in a retail-ready package. Included with Zero Technologies' ZeroWater® Pitcher and Filter Products. Need help deciding which meter is right for you? View our TDS/EC Meter Selection Guide.

Suppliers

Company
Product
Description
Supplier Links
Basic TDS Tester - ZT-2 - HM Digital, Inc.
Culver City, CA, USA
Basic TDS Tester
ZT-2
Basic TDS Tester ZT-2
The ZT-2 is the first of HM Digital's new HMD line. It's a low-cost TDS meter that's perfect as a promotional item. Though inexpensive, this meter does not skimp on quality, features and design. Features Economy model that is ideal for end-users and retail products. Highly efficient and accurate due to its advanced microprocessor technology. Auto-off function: the meter shuts off automatically after 10 minutes of non-use to conserve batteries. Measurement Range: 0-999 ppm. Display: large and easy-to-read LCD screen. Factory Calibrated: our meters are calibrated with a 342 ppm NaCl solution. Meters can be recalibrated with a mini-screwdriver. Comes in a retail-ready package. Included with Zero Technologies' ZeroWater® Pitcher and Filter Products. Need help deciding which meter is right for you? View our TDS/EC Meter Selection Guide.

The ZT-2 is the first of HM Digital's new HMD line. It's a low-cost TDS meter that's perfect as a promotional item. Though inexpensive, this meter does not skimp on quality, features and design.

Features

  • Economy model that is ideal for end-users and retail products.
  • Highly efficient and accurate due to its advanced microprocessor technology.
  • Auto-off function: the meter shuts off automatically after 10 minutes of non-use to conserve batteries.
  • Measurement Range: 0-999 ppm.
  • Display: large and easy-to-read LCD screen.
  • Factory Calibrated: our meters are calibrated with a 342 ppm NaCl solution. Meters can be recalibrated with a mini-screwdriver.
  • Comes in a retail-ready package.
  • Included with Zero Technologies' ZeroWater® Pitcher and Filter Products.
  • Need help deciding which meter is right for you? View our TDS/EC Meter Selection Guide.
Supplier's Site

Technical Specifications

  HM Digital, Inc.
Product Category Water Quality Testing Instruments
Product Number ZT-2
Product Name Basic TDS Tester
Water Quality Parameters Water Quality Measurement Instrument
Unlock Full Specs
to access all available technical data

Similar Products

Laboratory Practice - Copper in tap water - DRP-PL4 - Metrohm USA, Inc.
Specs
Water Quality Parameters Water Quality Measurement Instrument
View Details
750 Series II Analog Resistivity Monitor/Controller - 752II - Myron L Company
Specs
Water Quality Parameters Water Quality Measurement Instrument; Measures Resistivity
Form Factor Lab / Benchtop; Panel
Instrument Specific Features Automatic Temperature Compensation
View Details
PH Meter - PCE-CP 21 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Water Quality Parameters Water Quality Measurement Instrument; pH
Form Factor Hand Held ; Portable
Features and Functionality Battery Powered
View Details
Oil in Water Analyser - HydroSense 4410-OCM - Arjay Engineering
Specs
Water Quality Parameters Water Quality Measurement Instrument; Oil/Water
Form Factor Modular
Oil in Water Monitor 0 to 250 ppm
View Details