HM Digital, Inc. Pocket-Size Meter with Digital Thermometer TDS-4TM

Description
Ideal for all water purification applications, wastewater regulation, aquaculture, hydroponics, and colloidal silver. FEATURES Includes an internal digital thermometer (celsius). The smallest and lightest TDS meter available on the market. Hold Function - Saves measurements for convenient reading and recording. Auto-off function - Turns off meter after 10 minutes of non-use to conserve batteries. Dual Range - Measures from 0 - 999 ppm, with a resolution of 1ppm. From 1000 to 9990 ppm, the resolution is 10 ppm, indicated by a blinking 'x10' image. Factory Calibrated: our meters are calibrated with a 342 ppm NaCl solution. Meters can be recalibrated with a mini-screwdriver. Recommended for aquariums & aquaculture, horticulture & hydroponics, pools & spas and water cooler professionals. Click here to view our aquarium-specific packaging (for model TDS-4TMA). Need help deciding which meter is right for you? View our TDS/EC Meter Selection Guide.
Description
Ideal for all water purification applications, wastewater regulation, aquaculture, hydroponics, and colloidal silver. FEATURES Includes an internal digital thermometer (celsius). The smallest and lightest TDS meter available on the market. Hold Function - Saves measurements for convenient reading and recording. Auto-off function - Turns off meter after 10 minutes of non-use to conserve batteries. Dual Range - Measures from 0 - 999 ppm, with a resolution of 1ppm. From 1000 to 9990 ppm, the resolution is 10 ppm, indicated by a blinking 'x10' image. Factory Calibrated: our meters are calibrated with a 342 ppm NaCl solution. Meters can be recalibrated with a mini-screwdriver. Recommended for aquariums & aquaculture, horticulture & hydroponics, pools & spas and water cooler professionals. Click here to view our aquarium-specific packaging (for model TDS-4TMA). Need help deciding which meter is right for you? View our TDS/EC Meter Selection Guide.

Suppliers

Company
Product
Description
Supplier Links
Pocket-Size Meter with Digital Thermometer - TDS-4TM - HM Digital, Inc.
Culver City, CA, USA
Pocket-Size Meter with Digital Thermometer
TDS-4TM
Pocket-Size Meter with Digital Thermometer TDS-4TM
Ideal for all water purification applications, wastewater regulation, aquaculture, hydroponics, and colloidal silver. FEATURES Includes an internal digital thermometer (celsius). The smallest and lightest TDS meter available on the market. Hold Function - Saves measurements for convenient reading and recording. Auto-off function - Turns off meter after 10 minutes of non-use to conserve batteries. Dual Range - Measures from 0 - 999 ppm, with a resolution of 1ppm. From 1000 to 9990 ppm, the resolution is 10 ppm, indicated by a blinking 'x10' image. Factory Calibrated: our meters are calibrated with a 342 ppm NaCl solution. Meters can be recalibrated with a mini-screwdriver. Recommended for aquariums & aquaculture, horticulture & hydroponics, pools & spas and water cooler professionals. Click here to view our aquarium-specific packaging (for model TDS-4TMA). Need help deciding which meter is right for you? View our TDS/EC Meter Selection Guide.

Ideal for all water purification applications, wastewater regulation, aquaculture, hydroponics, and colloidal silver.

FEATURES

  • Includes an internal digital thermometer (celsius).
  • The smallest and lightest TDS meter available on the market.
  • Hold Function - Saves measurements for convenient reading and recording.
  • Auto-off function - Turns off meter after 10 minutes of non-use to conserve batteries.
  • Dual Range - Measures from 0 - 999 ppm, with a resolution of 1ppm. From 1000 to 9990 ppm, the resolution is 10 ppm, indicated by a blinking 'x10' image.
  • Factory Calibrated: our meters are calibrated with a 342 ppm NaCl solution. Meters can be recalibrated with a mini-screwdriver.
  • Recommended for aquariums & aquaculture, horticulture & hydroponics, pools & spas and water cooler professionals.
  • Click here to view our aquarium-specific packaging (for model TDS-4TMA).
  • Need help deciding which meter is right for you? View our TDS/EC Meter Selection Guide.
Supplier's Site

Technical Specifications

  HM Digital, Inc.
Product Category Water Quality Testing Instruments
Product Number TDS-4TM
Product Name Pocket-Size Meter with Digital Thermometer
Water Quality Parameters Water Quality Measurement Instrument
Unlock Full Specs
to access all available technical data

Similar Products

PFAS 25-Analyte Water Test Kit -  - DOD Technologies Inc.
Specs
Water Quality Parameters Water Quality Measurement Instrument
Form Factor Portable; In-situ / Field
Display Type None
View Details
UviTec BOD/COD Field Meter -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Water Quality Parameters Water Quality Measurement Instrument
Form Factor Portable; In-situ / Field
Features and Functionality Battery Powered (optional feature); Self-test / Diagnostics
View Details
Conductivity Meters - 1238777 - RS Components, Ltd.
Specs
Water Quality Parameters Water Quality Measurement Instrument; Measures Conductivity / Dissolved Solids
Form Factor Hand Held 
Features and Functionality Battery Powered
View Details
Monograph: Analysis of water samples and water constituents with Metrohm instruments - 8.108.5071 - Metrohm USA, Inc.
Specs
Water Quality Parameters Water Quality Measurement Instrument
View Details