HM Digital, Inc. Waterproof EC / TDS / Temp Combo Meter COM-100

Description
UPGRADED! (See below) Ideal for all water quality testing, water purification applications, wastewater regulation, aquaculture, hydroponics, colloidal silver, labs & scientific testing, pools & spas, ecology testing, boilers & cooling towers, water treatment and more. The COM-100 is a professional level EC/TDS meter at an unbeatable price. FEATURES Measures electrical conductivity (EC), total dissolved solids (TDS), salinity and temperature. UPGRADED: Four scales: µS, mS, ppm, ppt (mS and ppt are new) Three different non-linear EC-to-TDS conversion factors (KCl, 442TM, NaCl). Automatic Temperature Compensation (ATC) using three temperature coefficients Waterproof housing (IP-67 rating) Measurement Range: 0-9990 µS; 0-8560 ppm; 0-9.99 mS; 0-8.56 ppt Digital Calibration (push button) to any point within the meter's range Auto-off function, data-hold function and low-battery indicator Display: large and easy-to-read LCD screen includes simultaneous temperature reading. Replaceable Sensor (model SP-C1) Factory Calibrated: The COM-100 meter is calibrated with a 1413 µS solution. The meter can be recalibrated with digital calibration using the push buttons, rather than a screwdriver. Includes a cap, batteries and lanyard. See how the COM-100 stacks up against the competition. Need help deciding which meter is right for you? View our TDS/EC Meter Selection Guide.
Description
UPGRADED! (See below) Ideal for all water quality testing, water purification applications, wastewater regulation, aquaculture, hydroponics, colloidal silver, labs & scientific testing, pools & spas, ecology testing, boilers & cooling towers, water treatment and more. The COM-100 is a professional level EC/TDS meter at an unbeatable price. FEATURES Measures electrical conductivity (EC), total dissolved solids (TDS), salinity and temperature. UPGRADED: Four scales: µS, mS, ppm, ppt (mS and ppt are new) Three different non-linear EC-to-TDS conversion factors (KCl, 442TM, NaCl). Automatic Temperature Compensation (ATC) using three temperature coefficients Waterproof housing (IP-67 rating) Measurement Range: 0-9990 µS; 0-8560 ppm; 0-9.99 mS; 0-8.56 ppt Digital Calibration (push button) to any point within the meter's range Auto-off function, data-hold function and low-battery indicator Display: large and easy-to-read LCD screen includes simultaneous temperature reading. Replaceable Sensor (model SP-C1) Factory Calibrated: The COM-100 meter is calibrated with a 1413 µS solution. The meter can be recalibrated with digital calibration using the push buttons, rather than a screwdriver. Includes a cap, batteries and lanyard. See how the COM-100 stacks up against the competition. Need help deciding which meter is right for you? View our TDS/EC Meter Selection Guide.

Suppliers

Company
Product
Description
Supplier Links
Waterproof EC / TDS / Temp Combo Meter - COM-100 - HM Digital, Inc.
Culver City, CA, USA
Waterproof EC / TDS / Temp Combo Meter
COM-100
Waterproof EC / TDS / Temp Combo Meter COM-100
UPGRADED! (See below) Ideal for all water quality testing, water purification applications, wastewater regulation, aquaculture, hydroponics, colloidal silver, labs & scientific testing, pools & spas, ecology testing, boilers & cooling towers, water treatment and more. The COM-100 is a professional level EC/TDS meter at an unbeatable price. FEATURES Measures electrical conductivity (EC), total dissolved solids (TDS), salinity and temperature. UPGRADED: Four scales: µS, mS, ppm, ppt (mS and ppt are new) Three different non-linear EC-to-TDS conversion factors (KCl, 442TM, NaCl). Automatic Temperature Compensation (ATC) using three temperature coefficients Waterproof housing (IP-67 rating) Measurement Range: 0-9990 µS; 0-8560 ppm; 0-9.99 mS; 0-8.56 ppt Digital Calibration (push button) to any point within the meter's range Auto-off function, data-hold function and low-battery indicator Display: large and easy-to-read LCD screen includes simultaneous temperature reading. Replaceable Sensor (model SP-C1) Factory Calibrated: The COM-100 meter is calibrated with a 1413 µS solution. The meter can be recalibrated with digital calibration using the push buttons, rather than a screwdriver. Includes a cap, batteries and lanyard. See how the COM-100 stacks up against the competition. Need help deciding which meter is right for you? View our TDS/EC Meter Selection Guide.

UPGRADED! (See below) Ideal for all water quality testing, water purification applications, wastewater regulation, aquaculture, hydroponics, colloidal silver, labs & scientific testing, pools & spas, ecology testing, boilers & cooling towers, water treatment and more. The COM-100 is a professional level EC/TDS meter at an unbeatable price.

FEATURES

  • Measures electrical conductivity (EC), total dissolved solids (TDS), salinity and temperature.
  • UPGRADED: Four scales: µS, mS, ppm, ppt (mS and ppt are new)
  • Three different non-linear EC-to-TDS conversion factors (KCl, 442TM, NaCl).
  • Automatic Temperature Compensation (ATC) using three temperature coefficients
  • Waterproof housing (IP-67 rating)
  • Measurement Range: 0-9990 µS; 0-8560 ppm; 0-9.99 mS; 0-8.56 ppt
  • Digital Calibration (push button) to any point within the meter's range
  • Auto-off function, data-hold function and low-battery indicator
  • Display: large and easy-to-read LCD screen includes simultaneous temperature reading.
  • Replaceable Sensor (model SP-C1)
  • Factory Calibrated: The COM-100 meter is calibrated with a 1413 µS solution. The meter can be recalibrated with digital calibration using the push buttons, rather than a screwdriver.
  • Includes a cap, batteries and lanyard.
  • See how the COM-100 stacks up against the competition.
  • Need help deciding which meter is right for you? View our TDS/EC Meter Selection Guide.
Supplier's Site

Technical Specifications

  HM Digital, Inc.
Product Category Water Quality Testing Instruments
Product Number COM-100
Product Name Waterproof EC / TDS / Temp Combo Meter
Water Quality Parameters Water Quality Measurement Instrument
Unlock Full Specs
to access all available technical data

Similar Products

Oil in Water Analyser - HydroSense 4410-OCM - Arjay Engineering
Specs
Water Quality Parameters Water Quality Measurement Instrument; Oil/Water
Form Factor Modular
Oil in Water Monitor 0 to 250 ppm
View Details
Environmental Meter - PCE-228SLUR - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Water Quality Parameters Water Quality Measurement Instrument
View Details
UviTec TOC Probe -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Water Quality Parameters Water Quality Measurement Instrument
Features and Functionality Self-test / Diagnostics
Display Type None
View Details
Fully automated water analysis - MATi 01 - Metrohm USA, Inc.
Specs
Water Quality Parameters Water Quality Measurement Instrument
View Details