Hitbot Technology (Shenzhen) Co., Ltd Cobots Z-Arm 2442

Description
The Hitbot Z-Arm 2442 is a collaborative robotic arm designed for various industrial applications. This lightweight robotic arm weighs only 19kg and has a compact design, making it easy to install and use in confined spaces. The robot has a built-in motion controller, with 24 I/O ports for extensibility and adding one more arm. The robot has four axes, with a maximum payload of 3kg and a rated payload of 2kg. The robot arm has a reach of 220mm for the J1 axis, 200mm for the J2 axis, and 240mm for the Z-axis. The rotation range for the J1 axis is ±90°, for the J2 axis is ±164°, and for the R-axis (optional) is ±1080°. The maximum average linear velocity of the robot arm is 1255.45mm/s (with a 1.5kg payload) and 1023.79mm/s (with a 2kg payload). The repeatability of the robot arm is ±0.03mm. The robot arm supports HITBOT grippers such as Z-EFG-8S, Z-EFG-12, Z-EFG-20, Z-EFG-20S, Z-EFG-30, and Z-EFG-50. Additionally, the robot arm has optional accessories such as grippers, a 5th axis, a 485 board, and a 3D printing kit. The robot arm has a customizable Z-axis height ranging from 0.1-1 meter and supports drag-to-teach programming. The robot arm has a voltage of 220V/110V 50-60Hz DC24V and power of 500W. The robot arm communicates through Ethernet and has a working temperature range of 0-55℃ with RH85 humidity. The robot arm has digital input (isolated) with 9+3 arm extensibility and digital output (isolated) with 9+3 extensibility for one more arm. The robot arm has collision detection technology, making it safe to operate in human-machine collaboration scenarios. Overall, the Hitbot Z-Arm 2442 is a high-performance and versatile robotic arm that can be used in various industrial applications, including pick-and-place, assembly, and packaging. With its lightweight and compact design, customizable height, and extensibility, it is an excellent choice for industries looking for cost-effective and efficient automation solutions.
Description
The Hitbot Z-Arm 2442 is a collaborative robotic arm designed for various industrial applications. This lightweight robotic arm weighs only 19kg and has a compact design, making it easy to install and use in confined spaces. The robot has a built-in motion controller, with 24 I/O ports for extensibility and adding one more arm. The robot has four axes, with a maximum payload of 3kg and a rated payload of 2kg. The robot arm has a reach of 220mm for the J1 axis, 200mm for the J2 axis, and 240mm for the Z-axis. The rotation range for the J1 axis is ±90°, for the J2 axis is ±164°, and for the R-axis (optional) is ±1080°. The maximum average linear velocity of the robot arm is 1255.45mm/s (with a 1.5kg payload) and 1023.79mm/s (with a 2kg payload). The repeatability of the robot arm is ±0.03mm. The robot arm supports HITBOT grippers such as Z-EFG-8S, Z-EFG-12, Z-EFG-20, Z-EFG-20S, Z-EFG-30, and Z-EFG-50. Additionally, the robot arm has optional accessories such as grippers, a 5th axis, a 485 board, and a 3D printing kit. The robot arm has a customizable Z-axis height ranging from 0.1-1 meter and supports drag-to-teach programming. The robot arm has a voltage of 220V/110V 50-60Hz DC24V and power of 500W. The robot arm communicates through Ethernet and has a working temperature range of 0-55℃ with RH85 humidity. The robot arm has digital input (isolated) with 9+3 arm extensibility and digital output (isolated) with 9+3 extensibility for one more arm. The robot arm has collision detection technology, making it safe to operate in human-machine collaboration scenarios. Overall, the Hitbot Z-Arm 2442 is a high-performance and versatile robotic arm that can be used in various industrial applications, including pick-and-place, assembly, and packaging. With its lightweight and compact design, customizable height, and extensibility, it is an excellent choice for industries looking for cost-effective and efficient automation solutions.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen City, GuangDong Province, China
The Hitbot Z-Arm 2442 is a collaborative robotic arm designed for various industrial applications. This lightweight robotic arm weighs only 19kg and has a compact design, making it easy to install and use in confined spaces. The robot has a built-in motion controller, with 24 I/O ports for extensibility and adding one more arm. The robot has four axes, with a maximum payload of 3kg and a rated payload of 2kg. The robot arm has a reach of 220mm for the J1 axis, 200mm for the J2 axis, and 240mm for the Z-axis. The rotation range for the J1 axis is ±90°, for the J2 axis is ±164°, and for the R-axis (optional) is ±1080°. The maximum average linear velocity of the robot arm is 1255.45mm/s (with a 1.5kg payload) and 1023.79mm/s (with a 2kg payload). The repeatability of the robot arm is ±0.03mm. The robot arm supports HITBOT grippers such as Z-EFG-8S, Z-EFG-12, Z-EFG-20, Z-EFG-20S, Z-EFG-30, and Z-EFG-50. Additionally, the robot arm has optional accessories such as grippers, a 5th axis, a 485 board, and a 3D printing kit. The robot arm has a customizable Z-axis height ranging from 0.1-1 meter and supports drag-to-teach programming. The robot arm has a voltage of 220V/110V 50-60Hz DC24V and power of 500W. The robot arm communicates through Ethernet and has a working temperature range of 0-55℃ with RH85 humidity. The robot arm has digital input (isolated) with 9+3 arm extensibility and digital output (isolated) with 9+3 extensibility for one more arm. The robot arm has collision detection technology, making it safe to operate in human-machine collaboration scenarios. Overall, the Hitbot Z-Arm 2442 is a high-performance and versatile robotic arm that can be used in various industrial applications, including pick-and-place, assembly, and packaging. With its lightweight and compact design, customizable height, and extensibility, it is an excellent choice for industries looking for cost-effective and efficient automation solutions.

The Hitbot Z-Arm 2442 is a collaborative robotic arm designed for various industrial applications. This lightweight robotic arm weighs only 19kg and has a compact design, making it easy to install and use in confined spaces. The robot has a built-in motion controller, with 24 I/O ports for extensibility and adding one more arm.
The robot has four axes, with a maximum payload of 3kg and a rated payload of 2kg. The robot arm has a reach of 220mm for the J1 axis, 200mm for the J2 axis, and 240mm for the Z-axis. The rotation range for the J1 axis is ±90°, for the J2 axis is ±164°, and for the R-axis (optional) is ±1080°. The maximum average linear velocity of the robot arm is 1255.45mm/s (with a 1.5kg payload) and 1023.79mm/s (with a 2kg payload). The repeatability of the robot arm is ±0.03mm.
The robot arm supports HITBOT grippers such as Z-EFG-8S, Z-EFG-12, Z-EFG-20, Z-EFG-20S, Z-EFG-30, and Z-EFG-50. Additionally, the robot arm has optional accessories such as grippers, a 5th axis, a 485 board, and a 3D printing kit. The robot arm has a customizable Z-axis height ranging from 0.1-1 meter and supports drag-to-teach programming.
The robot arm has a voltage of 220V/110V 50-60Hz DC24V and power of 500W. The robot arm communicates through Ethernet and has a working temperature range of 0-55℃ with RH85 humidity. The robot arm has digital input (isolated) with 9+3 arm extensibility and digital output (isolated) with 9+3 extensibility for one more arm. The robot arm has collision detection technology, making it safe to operate in human-machine collaboration scenarios.
Overall, the Hitbot Z-Arm 2442 is a high-performance and versatile robotic arm that can be used in various industrial applications, including pick-and-place, assembly, and packaging. With its lightweight and compact design, customizable height, and extensibility, it is an excellent choice for industries looking for cost-effective and efficient automation solutions.

Supplier's Site

Technical Specifications

  Hitbot Technology (Shenzhen) Co., Ltd
Product Category Robots
Product Number Z-Arm 2442
Product Name Cobots
Robot Type Collaborative / Cobot
Unlock Full Specs
to access all available technical data

Similar Products

Clip Insertion System with Automatic Feeder - VIM-600 - Visumatic Industrial Products
Specs
Robot Type Cartesian (optional feature); Cobot or 6 Axis; (Robot System)
Industry / Application Robotic Assembly
View Details
Industrial Robotics - Articulated Robots - HIWIN Corporation
Specs
Robot Type Articulated
View Details
Hexapod, Vacuum Compatible, 125 mm Diameter Platform, 5 kg Load, M6 - HXP50V6-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details
X/Y/Z Heavy Duty Cartesian Gantry System - MCS-UC2 - Isotech, Inc.
Specs
Robot Type Gantry
# of Axes 3 #
X-axis Travel 1000 to 5250 mm (39.37 to 207 inch)
View Details