Italtronic 10.450KM03 DIN Rail Enclosure
| RS Components, Ltd. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 8607595 |
| Product Name | DIN Rail Enclosures |
| Shape | Rectangular |
| Length | 3.98 inch (101 mm) |
| Width | 1.77 inch (45 mm) |
| Depth | 3.11 inch (79 mm) |
| Material | Polycarbonate; ABS; Abs, polycarbonate |