Hitachi High Technologies America, Inc. Double Beam Spectrophotometer U-2900/2910

Description
Spectrophotometer mounting a large-size color LCD, which is simpler to use and higher in dependability. High resolution satisfying European Pharmacopoeia (spectral bandpass: 1.5 nm). Trace-amount measurement in biotechnological field, etc. can be carried out using optional 50, 25 and 5 micro cells. In double beam design, the energy of the light source is divided into two with a half mirror so that one passes through the reference side, and the other through the sample side, which is unavailable with the single beam design. Since the reference-side energy is also incident on a detector, photometry is carried out on the basis of this signal. Therefore, an energy change in the light source can be compensated to ensure stable measurement for a long time.
Description
Spectrophotometer mounting a large-size color LCD, which is simpler to use and higher in dependability. High resolution satisfying European Pharmacopoeia (spectral bandpass: 1.5 nm). Trace-amount measurement in biotechnological field, etc. can be carried out using optional 50, 25 and 5 micro cells. In double beam design, the energy of the light source is divided into two with a half mirror so that one passes through the reference side, and the other through the sample side, which is unavailable with the single beam design. Since the reference-side energy is also incident on a detector, photometry is carried out on the basis of this signal. Therefore, an energy change in the light source can be compensated to ensure stable measurement for a long time.

Suppliers

Company
Product
Description
Supplier Links
Double Beam Spectrophotometer - U-2900/2910 - Hitachi High Technologies America, Inc.
Schaumburg, IL, USA
Double Beam Spectrophotometer
U-2900/2910
Double Beam Spectrophotometer U-2900/2910
Spectrophotometer mounting a large-size color LCD, which is simpler to use and higher in dependability. High resolution satisfying European Pharmacopoeia (spectral bandpass: 1.5 nm). Trace-amount measurement in biotechnological field, etc. can be carried out using optional 50, 25 and 5 micro cells. In double beam design, the energy of the light source is divided into two with a half mirror so that one passes through the reference side, and the other through the sample side, which is unavailable with the single beam design. Since the reference-side energy is also incident on a detector, photometry is carried out on the basis of this signal. Therefore, an energy change in the light source can be compensated to ensure stable measurement for a long time.

Spectrophotometer mounting a large-size color LCD, which is simpler to use and higher in dependability.

High resolution satisfying European Pharmacopoeia (spectral bandpass: 1.5 nm).
Trace-amount measurement in biotechnological field, etc. can be carried out using optional 50, 25 and 5 micro cells.

In double beam design, the energy of the light source is divided into two with a half mirror so that one passes through the reference side, and the other through the sample side, which is unavailable with the single beam design.

Since the reference-side energy is also incident on a detector, photometry is carried out on the basis of this signal. Therefore, an energy change in the light source can be compensated to ensure stable measurement for a long time.

Supplier's Site

Technical Specifications

  Hitachi High Technologies America, Inc.
Product Category Infrared Spectrometers
Product Number U-2900/2910
Product Name Double Beam Spectrophotometer
Sample Type Solids
Unlock Full Specs
to access all available technical data

Similar Products

FT-NIR solids analyzer - MB3600-CH40 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Optical System Michelson Interferometer
Detector Type Other; (Detector module with integrated cooling: extended-InGaAs)
Sample Type Solids
View Details
Handheld Infrared Oil Analyzer - Fluidscan® 1000 Series - AMETEK Spectro Scientific
Specs
Optical System Grating Optics
Detector Type Other; (Linear Detector Array)
Sample Type Liquids
View Details
2060 the NIR - A472060020C - Metrohm USA, Inc.
Specs
Operating Temperature 32 to 104 F (0.0 to 40 C)
Operating Humidity 80 %
View Details
Spectrometer Engine, 340, 405, 450, 505, 546, 578, 630, 670, 750 nm - LE-106 - Newport MKS
Specs
Spectral Range: 340 to 750 nm (3400 to 7500 Å)
View Details