Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
VIDEO DISPLAYS
HITACHI AMERICA, LTD., INDUSTRIAL COMPONENTS AND EQUIPMENT DIVISION
TX09D40VM3CBA -- LCD COLOUR DISPLAYS
Hitachi America, Ltd., Industrial Components and Equipment Division
LCD Colour Displays
TX09D40VM3CBA
Description
3.5in QVGA TFT white LED backlit
RS Components, Ltd.
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
3.5in QVGA TFT white LED backlit
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
LCD Colour Displays
476315
LCD Colour Displays
476315
3.5in QVGA TFT white LED backlit
3.5in QVGA TFT white LED backlit
Supplier's Site
RS Components, Ltd.
Corby, Northants, United Kingdom
LCD Colour Displays
1460630
LCD Colour Displays
1460630
3.5in QVGA TFT white LED backlit
3.5in QVGA TFT white LED backlit
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Video Displays
Product Number
476315
Product Name
LCD Colour Displays
Monitor Type
LCD Display
Other Type/Technology
Other Type/Technology; Tft
Color
Color
Input Types
RGB; Parallel, rgb
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
LCD Colour Displays
428538
Specs
Monitor Type
LCD Display; LED Display
Color
Color
Input Types
USB
View Details
OnLogic Inc.
Tacton TN101 OnLogic Industrial Display
TN101R
Specs
Input Voltage Type
Uses DC Voltage
Input Voltage
24 volts
Mounting
VESA Mount
View Details
Lenovo
ThinkVision T24i 23.8" Monitor
61A6MAR3US
Specs
Monitor Type
LCD Display
Color
Color
Input Types
HDMI; VGA; DP
View Details
SECO
SBC - 15"" Display kit
KIT-15INCH-SA62
Specs
Screen Resolution
1366X768
Diagonal Screen Size
15 inch (381 mm)
View Details