Manufacturer: Hitachi, Ltd
Win Source Part Number: 840665-TMCSC1C106MTR
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
CAPACITOR, TANTALUM, SOLID, POLARIZED, 16V, 10uF, SURFACE MOUNT, CHIP Product overview: TMCSC1C106MTR from Hitachi is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 10uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCSC1C106MTR can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 840665-TMCSC1C106MTR | 59-TMCSC1C106MTR |
| Product Name | Tantalum Capacitors - TMCSC1C106MTR | SMD 16V 10uF Capacitor |
| Configuration / Form Factor | Chip Capacitor |