Hitachi, Ltd. Tantalum Capacitors - TMCP0G336MTRF TMCP0G336MTRF

Description
Manufacturer: Hitachi, Ltd Win Source Part Number: 727934-TMCP0G336MTRF Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 33μF Tolerance: ±20% Voltage - Rated: 4V ESR (Equivalent Series Resistance): 5.9Ohm at 100kHz Manufacturer Size Code: P Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0805 Height - Seated (Maximum): 0.047" (1.20mm) Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Request a Quote
Description
Manufacturer: Hitachi, Ltd Win Source Part Number: 727934-TMCP0G336MTRF Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 33μF Tolerance: ±20% Voltage - Rated: 4V ESR (Equivalent Series Resistance): 5.9Ohm at 100kHz Manufacturer Size Code: P Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0805 Height - Seated (Maximum): 0.047" (1.20mm) Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TMCP0G336MTRF - 727934-TMCP0G336MTRF - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TMCP0G336MTRF
727934-TMCP0G336MTRF
Tantalum Capacitors - TMCP0G336MTRF 727934-TMCP0G336MTRF
Manufacturer: Hitachi, Ltd Win Source Part Number: 727934-TMCP0G336MTRF Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 33μF Tolerance: ±20% Voltage - Rated: 4V ESR (Equivalent Series Resistance): 5.9Ohm at 100kHz Manufacturer Size Code: P Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0805 Height - Seated (Maximum): 0.047" (1.20mm) Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)

Manufacturer: Hitachi, Ltd
Win Source Part Number: 727934-TMCP0G336MTRF
Packaging: Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 33μF
Tolerance: ±20%
Voltage - Rated: 4V
ESR (Equivalent Series Resistance): 5.9Ohm at 100kHz
Manufacturer Size Code: P
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 0805
Height - Seated (Maximum): 0.047" (1.20mm)
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 727934-TMCP0G336MTRF
Product Name Tantalum Capacitors - TMCP0G336MTRF
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 33 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 0603J0100272FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101C133T200DE2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 13000 microF
View Details
3 suppliers
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details