Hitachi, Ltd. Tantalum Capacitors - TMCMB1C226MTRF TMCMB1C226MTRF

Description
Manufacturer: Hitachi, Ltd Win Source Part Number: 720874-TMCMB1C226MTR F Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 22μF Tolerance: ±20% Voltage - Rated: 16V ESR (Equivalent Series Resistance): 1.7Ohm at 100kHz Manufacturer Size Code: B Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 1411 (3528 Metric) Height - Seated (Maximum): 0.083" (2.10mm) Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Request a Quote
Description
Manufacturer: Hitachi, Ltd Win Source Part Number: 720874-TMCMB1C226MTR F Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 22μF Tolerance: ±20% Voltage - Rated: 16V ESR (Equivalent Series Resistance): 1.7Ohm at 100kHz Manufacturer Size Code: B Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 1411 (3528 Metric) Height - Seated (Maximum): 0.083" (2.10mm) Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TMCMB1C226MTRF - 720874-TMCMB1C226MTRF - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TMCMB1C226MTRF
720874-TMCMB1C226MTRF
Tantalum Capacitors - TMCMB1C226MTRF 720874-TMCMB1C226MTRF
Manufacturer: Hitachi, Ltd Win Source Part Number: 720874-TMCMB1C226MTR F Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 22μF Tolerance: ±20% Voltage - Rated: 16V ESR (Equivalent Series Resistance): 1.7Ohm at 100kHz Manufacturer Size Code: B Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 1411 (3528 Metric) Height - Seated (Maximum): 0.083" (2.10mm) Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)

Manufacturer: Hitachi, Ltd
Win Source Part Number: 720874-TMCMB1C226MTRF
Packaging: Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 22μF
Tolerance: ±20%
Voltage - Rated: 16V
ESR (Equivalent Series Resistance): 1.7Ohm at 100kHz
Manufacturer Size Code: B
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 1411 (3528 Metric)
Height - Seated (Maximum): 0.083" (2.10mm)
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 720874-TMCMB1C226MTRF
Product Name Tantalum Capacitors - TMCMB1C226MTRF
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 22 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101921T250AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1608-050525003P30HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Tantalum Capacitors - 1814687 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details