Hitachi, Ltd. Tantalum Capacitors - TMCMB0J336MTRF TMCMB0J336MTRF

Description
Manufacturer: Hitachi, Ltd Win Source Part Number: 735341-TMCMB0J336MTR F Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 33μF Tolerance: ±20% Voltage - Rated: 6.3V ESR (Equivalent Series Resistance): 1.1Ohm at 100kHz Manufacturer Size Code: B Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 1411 (3528 Metric) Height - Seated (Maximum): 0.083" (2.10mm) Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Request a Quote
Description
Manufacturer: Hitachi, Ltd Win Source Part Number: 735341-TMCMB0J336MTR F Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 33μF Tolerance: ±20% Voltage - Rated: 6.3V ESR (Equivalent Series Resistance): 1.1Ohm at 100kHz Manufacturer Size Code: B Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 1411 (3528 Metric) Height - Seated (Maximum): 0.083" (2.10mm) Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TMCMB0J336MTRF - 735341-TMCMB0J336MTRF - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TMCMB0J336MTRF
735341-TMCMB0J336MTRF
Tantalum Capacitors - TMCMB0J336MTRF 735341-TMCMB0J336MTRF
Manufacturer: Hitachi, Ltd Win Source Part Number: 735341-TMCMB0J336MTR F Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 33μF Tolerance: ±20% Voltage - Rated: 6.3V ESR (Equivalent Series Resistance): 1.1Ohm at 100kHz Manufacturer Size Code: B Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 1411 (3528 Metric) Height - Seated (Maximum): 0.083" (2.10mm) Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)

Manufacturer: Hitachi, Ltd
Win Source Part Number: 735341-TMCMB0J336MTRF
Packaging: Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 33μF
Tolerance: ±20%
Voltage - Rated: 6.3V
ESR (Equivalent Series Resistance): 1.1Ohm at 100kHz
Manufacturer Size Code: B
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 1411 (3528 Metric)
Height - Seated (Maximum): 0.083" (2.10mm)
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 735341-TMCMB0J336MTRF
Product Name Tantalum Capacitors - TMCMB0J336MTRF
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 33 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Tantalum Capacitors - 1814756 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 338-101C563U063CD0D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers