Hitachi, Ltd. Tantalum Capacitors - TMCMA1A106MTR TMCMA1A106MTR

Description
Manufacturer: Hitachi, Ltd Win Source Part Number: 716739-TMCMA1A106MTR Manufacturer Homepage: www.renesas.com/eng Reference case: SMD Reference Date Code: 08+; Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Hitachi, Ltd Win Source Part Number: 716739-TMCMA1A106MTR Manufacturer Homepage: www.renesas.com/eng Reference case: SMD Reference Date Code: 08+; Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TMCMA1A106MTR - 716739-TMCMA1A106MTR - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TMCMA1A106MTR
716739-TMCMA1A106MTR
Tantalum Capacitors - TMCMA1A106MTR 716739-TMCMA1A106MTR
Manufacturer: Hitachi, Ltd Win Source Part Number: 716739-TMCMA1A106MTR Manufacturer Homepage: www.renesas.com/eng Reference case: SMD Reference Date Code: 08+; Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Hitachi, Ltd
Win Source Part Number: 716739-TMCMA1A106MTR
Manufacturer Homepage: www.renesas.com/eng
Reference case: SMD
Reference Date Code: 08+;
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
SMD 10V 10uF Capacitor
59-TMCMA1A106MTR
SMD 10V 10uF Capacitor 59-TMCMA1A106MTR
CAPACITOR, TANTALUM, SOLID, POLARIZED, 10V, 10uF, SURFACE MOUNT, CHIP Product overview: TMCMA1A106MTR from Hitachi is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10V, 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10V, 10uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCMA1A106MTR can be used for catalog matching and distributor lookup.

CAPACITOR, TANTALUM, SOLID, POLARIZED, 10V, 10uF, SURFACE MOUNT, CHIP Product overview: TMCMA1A106MTR from Hitachi is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10V, 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10V, 10uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCMA1A106MTR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 716739-TMCMA1A106MTR 59-TMCMA1A106MTR
Product Name Tantalum Capacitors - TMCMA1A106MTR SMD 10V 10uF Capacitor
Configuration / Form Factor Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer Capacitor - 227XMPL6R3MG28 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B104K500PTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1725589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details