Hitachi High Technologies America, Inc. Ultra-high Resolution Scanning Electron Microscope SU9000

Description
The Cold Field Emission source is ideal for high-resolution imaging with a small source size and energy spread. Innovative CFE Gun technology contributes the ultimate FE-SEM with superior beam brightness and stability, affording high-resolution imaging and high-quality elemental analysis. Unique object lens design has a capability of EELS and diffraction as well. The SU9000 is HITACHI's new premium SEM. It features unique electron optics, with the sample positioned inside a gap between the upper and lower parts of the objective lens pole piece. This so-called true in-lens concept - combined with the next generation of HITACHI's cold field emission technology - guarantees the highest possible system resolution (SE resolution 0.4 nm @ 30 kV, 1.2 nm @ 1 kV without requiring beam deceleration technology [0.8nm with beam deceleration]) and stability.
Description
The Cold Field Emission source is ideal for high-resolution imaging with a small source size and energy spread. Innovative CFE Gun technology contributes the ultimate FE-SEM with superior beam brightness and stability, affording high-resolution imaging and high-quality elemental analysis. Unique object lens design has a capability of EELS and diffraction as well. The SU9000 is HITACHI's new premium SEM. It features unique electron optics, with the sample positioned inside a gap between the upper and lower parts of the objective lens pole piece. This so-called true in-lens concept - combined with the next generation of HITACHI's cold field emission technology - guarantees the highest possible system resolution (SE resolution 0.4 nm @ 30 kV, 1.2 nm @ 1 kV without requiring beam deceleration technology [0.8nm with beam deceleration]) and stability.

Suppliers

Company
Product
Description
Supplier Links
Ultra-high Resolution Scanning Electron Microscope - SU9000 - Hitachi High Technologies America, Inc.
Schaumburg, IL, USA
Ultra-high Resolution Scanning Electron Microscope
SU9000
Ultra-high Resolution Scanning Electron Microscope SU9000
The Cold Field Emission source is ideal for high-resolution imaging with a small source size and energy spread. Innovative CFE Gun technology contributes the ultimate FE-SEM with superior beam brightness and stability, affording high-resolution imaging and high-quality elemental analysis. Unique object lens design has a capability of EELS and diffraction as well. The SU9000 is HITACHI's new premium SEM. It features unique electron optics, with the sample positioned inside a gap between the upper and lower parts of the objective lens pole piece. This so-called true in-lens concept - combined with the next generation of HITACHI's cold field emission technology - guarantees the highest possible system resolution (SE resolution 0.4 nm @ 30 kV, 1.2 nm @ 1 kV without requiring beam deceleration technology [0.8nm with beam deceleration]) and stability.

The Cold Field Emission source is ideal for high-resolution imaging with a small source size and energy spread. Innovative CFE Gun technology contributes the ultimate FE-SEM with superior beam brightness and stability, affording high-resolution imaging and high-quality elemental analysis. Unique object lens design has a capability of EELS and diffraction as well.

The SU9000 is HITACHI's new premium SEM. It features unique electron optics, with the sample positioned inside a gap between the upper and lower parts of the objective lens pole piece. This so-called true in-lens concept - combined with the next generation of HITACHI's cold field emission technology - guarantees the highest possible system resolution (SE resolution 0.4 nm @ 30 kV, 1.2 nm @ 1 kV without requiring beam deceleration technology [0.8nm with beam deceleration]) and stability.

Supplier's Site

Technical Specifications

  Hitachi High Technologies America, Inc.
Product Category Microscopes
Product Number SU9000
Product Name Ultra-high Resolution Scanning Electron Microscope
Application Biological / Life Sciences; Medical / Forensic
Unlock Full Specs
to access all available technical data

Similar Products

Microscopes - 9132525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Digital Display
Remote Interface Serial Interface; Special requirements such as modem, RF transmitter, etc.
Magnification 10 to 160 X
View Details
UV Inspection Microscope - PCE-MM 200UV - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Grade Handheld
Microscope Type Fluorescent
Features Digital Display; Fine Focus
View Details
Monochromated ARM200F - Monochromated_ARM200F - JEOL USA, Inc.
Specs
Microscope Type Transmission Electron Microscope
View Details