Hitachi High Technologies America, Inc. Ultra-high Resolution Scanning Electron Microscope Regulus Series

Description
As a new brand of FE-SEMs, the Regulus series lineup comprises four models: the Regulus8100, Regulus8220, Regulus8230, and Regulus8240, all of which extend the functions of the SU8200 series with the use of a common platform. With optimized electron optical systems, the new Regulus series features resolutions down to 0.9 nm in the Regulus8220/8230/824 0 models and 1.1 nm in the Regulus8100 model-an improvement of roughly 20% in resolution at 1 kV landing voltage compared with previous models. The Regulus series employs a novel cold-field-emission (CFE) gun optimized for high-resolution imaging at low accelerating voltages. This CFE gun makes it possible to magnify high-resolution images up to 2 million times,*1 compared with 1 million times in previous models.
Description
As a new brand of FE-SEMs, the Regulus series lineup comprises four models: the Regulus8100, Regulus8220, Regulus8230, and Regulus8240, all of which extend the functions of the SU8200 series with the use of a common platform. With optimized electron optical systems, the new Regulus series features resolutions down to 0.9 nm in the Regulus8220/8230/824 0 models and 1.1 nm in the Regulus8100 model-an improvement of roughly 20% in resolution at 1 kV landing voltage compared with previous models. The Regulus series employs a novel cold-field-emission (CFE) gun optimized for high-resolution imaging at low accelerating voltages. This CFE gun makes it possible to magnify high-resolution images up to 2 million times,*1 compared with 1 million times in previous models.

Suppliers

Company
Product
Description
Supplier Links
Ultra-high Resolution Scanning Electron Microscope - Regulus Series - Hitachi High Technologies America, Inc.
Schaumburg, IL, USA
Ultra-high Resolution Scanning Electron Microscope
Regulus Series
Ultra-high Resolution Scanning Electron Microscope Regulus Series
As a new brand of FE-SEMs, the Regulus series lineup comprises four models: the Regulus8100, Regulus8220, Regulus8230, and Regulus8240, all of which extend the functions of the SU8200 series with the use of a common platform. With optimized electron optical systems, the new Regulus series features resolutions down to 0.9 nm in the Regulus8220/8230/824 0 models and 1.1 nm in the Regulus8100 model-an improvement of roughly 20% in resolution at 1 kV landing voltage compared with previous models. The Regulus series employs a novel cold-field-emission (CFE) gun optimized for high-resolution imaging at low accelerating voltages. This CFE gun makes it possible to magnify high-resolution images up to 2 million times,*1 compared with 1 million times in previous models.

As a new brand of FE-SEMs, the Regulus series lineup comprises four models: the Regulus8100, Regulus8220, Regulus8230, and Regulus8240, all of which extend the functions of the SU8200 series with the use of a common platform.

With optimized electron optical systems, the new Regulus series features resolutions down to 0.9 nm in the Regulus8220/8230/8240 models and 1.1 nm in the Regulus8100 model-an improvement of roughly 20% in resolution at 1 kV landing voltage compared with previous models.

The Regulus series employs a novel cold-field-emission (CFE) gun optimized for high-resolution imaging at low accelerating voltages. This CFE gun makes it possible to magnify high-resolution images up to 2 million times,*1 compared with 1 million times in previous models.

Supplier's Site

Technical Specifications

  Hitachi High Technologies America, Inc.
Product Category Microscopes
Product Number Regulus Series
Product Name Ultra-high Resolution Scanning Electron Microscope
Application Biological / Life Sciences; Medical / Forensic
Unlock Full Specs
to access all available technical data

Similar Products

JEM-F200 Multi-purpose Electron Microscope - JEM-F200 - JEOL USA, Inc.
Specs
Microscope Type Transmission Electron Microscope
Accelerating Voltage 20 to 200 kilovolts
View Details
Digital Inspection Microscope - PCE-MM 800 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Grade Handheld
Features Digital Display
Remote Interface Computer Interface; Serial Interface; Application Software Included.
View Details
Microscopes - 7187325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Magnification 20 to 80 X
View Details