Hitachi, Ltd. Electronic Surplus - HVC355B HVC355B

Description
Manufacturer: Hitachi, Ltd Win Source Part Number: 1182604-HVC355B Manufacturer Homepage: www.renesas.com/eng Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Hitachi, Ltd Win Source Part Number: 1182604-HVC355B Manufacturer Homepage: www.renesas.com/eng Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - HVC355B - 1182604-HVC355B - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - HVC355B
1182604-HVC355B
Electronic Surplus - HVC355B 1182604-HVC355B
Manufacturer: Hitachi, Ltd Win Source Part Number: 1182604-HVC355B Manufacturer Homepage: www.renesas.com/eng Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient

Manufacturer: Hitachi, Ltd
Win Source Part Number: 1182604-HVC355B
Manufacturer Homepage: www.renesas.com/eng
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1182604-HVC355B
Product Name Electronic Surplus - HVC355B
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Schottky Diodes & Rectifiers - 1220586 - RS Components, Ltd.
Specs
Diode Type General Purpose; Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4490 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 13 mA
IR 0.2500 mA
View Details
PIN Diode Switches - NPS5-1000-6000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details