Hitachi High Technologies America, Inc. Transmission Electron Microscopes (TEM) HT7800 Series

Description
The HT7800 RuliTEM is a 120 kV transmission electron microscope (TEM) with multiple lens configurations, including a standard lens for unsurpassed high contrast and a class-leading HR lens for high resolution. Accelerating voltage 20 - 120 kV (100 V/step variable) Resolution (Lattice) 0.20 nm@100 kV (Off-axis) 0.19 nm@120 kV(On-axis) Maximum magnification ×600,000 ×1,000,000
Description
The HT7800 RuliTEM is a 120 kV transmission electron microscope (TEM) with multiple lens configurations, including a standard lens for unsurpassed high contrast and a class-leading HR lens for high resolution. Accelerating voltage 20 - 120 kV (100 V/step variable) Resolution (Lattice) 0.20 nm@100 kV (Off-axis) 0.19 nm@120 kV(On-axis) Maximum magnification ×600,000 ×1,000,000

Suppliers

Company
Product
Description
Supplier Links
Transmission Electron Microscopes (TEM) - HT7800 Series - Hitachi High Technologies America, Inc.
Schaumburg, IL, USA
Transmission Electron Microscopes (TEM)
HT7800 Series
Transmission Electron Microscopes (TEM) HT7800 Series
The HT7800 RuliTEM is a 120 kV transmission electron microscope (TEM) with multiple lens configurations, including a standard lens for unsurpassed high contrast and a class-leading HR lens for high resolution. Accelerating voltage 20 - 120 kV (100 V/step variable) Resolution (Lattice) 0.20 nm@100 kV (Off-axis) 0.19 nm@120 kV(On-axis) Maximum magnification ×600,000 ×1,000,000

The HT7800 RuliTEM is a 120 kV transmission electron microscope (TEM) with multiple lens configurations, including a standard lens for unsurpassed high contrast and a class-leading HR lens for high resolution.

Accelerating voltage20 - 120 kV (100 V/step variable)
Resolution (Lattice)0.20 nm@100 kV (Off-axis)0.19 nm@120 kV(On-axis)
Maximum magnification×600,000×1,000,000
Supplier's Site

Technical Specifications

  Hitachi High Technologies America, Inc.
Product Category Microscopes
Product Number HT7800 Series
Product Name Transmission Electron Microscopes (TEM)
Application Biological / Life Sciences; Medical / Forensic
Unlock Full Specs
to access all available technical data

Similar Products

Stereo Microscope - SZX7 - Evident Scientific
Evident Scientific
Specs
Grade Benchtop
Microscope Type Compound; Stereomicroscope
Objective Lenses One
View Details
JCM-7000 NeoScope™ Benchtop SEM - JCM-7000 - JEOL USA, Inc.
Specs
Microscope Type Scanning Electron Microscope
View Details
Microscopes - 8882857 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Digital Display
Remote Interface Serial Interface; Special requirements such as modem, RF transmitter, etc.
Magnification 10 to 200 X
View Details