Hitachi, Ltd. 0.15A Diode and Rectifier HSK83TL

Description
Rectifier Diode, 1 Element, 0.15A, Silicon Product overview: HSK83TL from Hitachi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-HSK83TL can be used for catalog matching and distributor lookup.
Request a Quote
Description
Rectifier Diode, 1 Element, 0.15A, Silicon Product overview: HSK83TL from Hitachi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-HSK83TL can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
0.15A Diode and Rectifier - 280-HSK83TL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.15A Diode and Rectifier
280-HSK83TL
0.15A Diode and Rectifier 280-HSK83TL
Rectifier Diode, 1 Element, 0.15A, Silicon Product overview: HSK83TL from Hitachi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-HSK83TL can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Element, 0.15A, Silicon Product overview: HSK83TL from Hitachi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-HSK83TL can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - HSK83TL - 731245-HSK83TL - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - HSK83TL
731245-HSK83TL
Diodes, Rectifiers - Single - HSK83TL 731245-HSK83TL
Manufacturer: Hitachi, Ltd Win Source Part Number: 731245-HSK83TL Manufacturer Homepage: www.renesas.com/eng Reference case: LL34LLD Reference Date Code: 05+13+Rohs Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Hitachi, Ltd
Win Source Part Number: 731245-HSK83TL
Manufacturer Homepage: www.renesas.com/eng
Reference case: LL34LLD
Reference Date Code: 05+13+Rohs
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 280-HSK83TL 731245-HSK83TL
Product Name 0.15A Diode and Rectifier Diodes, Rectifiers - Single - HSK83TL
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - HRSET050219 - Micross Components, Inc.
Specs
IFSM 500 amps
IF 40000 mA
trr 150 ns
View Details
B48-2 and B48-2T Series B483E-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
General-purpose dual Schottky diode - BAS40-07,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT143; SOT143B SOT143B
RoHS Compliant RoHS
View Details
8 suppliers
50V Diode and Rectifier - 284-BA595E6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
Tj 150 C (302 F)
View Details
5 suppliers