Hitachi, Ltd. Embedded - Embedded - Microprocessors - HD64B180R0P HD64B180R0P

Description
Manufacturer: Hitachi, Ltd Win Source Part Number: 272818-HD64B180R0P Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Hitachi, Ltd Win Source Part Number: 272818-HD64B180R0P Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - HD64B180R0P - 272818-HD64B180R0P - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - HD64B180R0P
272818-HD64B180R0P
Embedded - Embedded - Microprocessors - HD64B180R0P 272818-HD64B180R0P
Manufacturer: Hitachi, Ltd Win Source Part Number: 272818-HD64B180R0P Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Hitachi, Ltd
Win Source Part Number: 272818-HD64B180R0P
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microprocessor Chips (MPU)
Product Number 272818-HD64B180R0P
Product Name Embedded - Embedded - Microprocessors - HD64B180R0P
Unlock Full Specs
to access all available technical data

Similar Products

AM3874 Sitara Processor - AM3874BCYE80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.5V; 1.8V; 3.3V
Package Type Other; FCBGA
View Details
7 suppliers
Embedded - Microprocessors - EWIXP460BAD - Lingto Electronic Limited
Specs
Architecture RISC
View Details
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , PowerPC
Package Type Other; 360
Clock Speed 400 MHz
View Details