Hitachi, Ltd. Embedded - Embedded - Microprocessors - HD64180ZRP8 HD64180ZRP8

Description
Manufacturer: Hitachi, Ltd Win Source Part Number: 272515-HD64180ZRP8 Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Hitachi, Ltd Win Source Part Number: 272515-HD64180ZRP8 Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - HD64180ZRP8 - 272515-HD64180ZRP8 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - HD64180ZRP8
272515-HD64180ZRP8
Embedded - Embedded - Microprocessors - HD64180ZRP8 272515-HD64180ZRP8
Manufacturer: Hitachi, Ltd Win Source Part Number: 272515-HD64180ZRP8 Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Hitachi, Ltd
Win Source Part Number: 272515-HD64180ZRP8
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microprocessor Chips (MPU)
Product Number 272515-HD64180ZRP8
Product Name Embedded - Embedded - Microprocessors - HD64180ZRP8
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - AM5K2E02ABD25-ND - DigiKey
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A15
Supply Voltage 1.5V; 1.8V; 3.3V
View Details
5 suppliers
Embedded - Microprocessors - CG80C286-16 - Lingto Electronic Limited
Specs
Microprocessor Family 80C286
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details