Hitachi, Ltd. 8-bit 3MHz Embedded Microprocessor MPU HD63C09EP

Description
Microprocessor, 8-Bit, 3MHz, CMOS, PDIP40 Product overview: HD63C09EP from Hitachi is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 8-bit, 3MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-HD63C09EP can be used for catalog matching and distributor lookup.
Request a Quote
Description
Microprocessor, 8-Bit, 3MHz, CMOS, PDIP40 Product overview: HD63C09EP from Hitachi is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 8-bit, 3MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-HD63C09EP can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
8-bit 3MHz Embedded Microprocessor MPU - 694-HD63C09EP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 3MHz Embedded Microprocessor MPU
694-HD63C09EP
8-bit 3MHz Embedded Microprocessor MPU 694-HD63C09EP
Microprocessor, 8-Bit, 3MHz, CMOS, PDIP40 Product overview: HD63C09EP from Hitachi is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 8-bit, 3MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-HD63C09EP can be used for catalog matching and distributor lookup.

Microprocessor, 8-Bit, 3MHz, CMOS, PDIP40 Product overview: HD63C09EP from Hitachi is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 8-bit, 3MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-HD63C09EP can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - HD63C09EP - 1062118-HD63C09EP - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - HD63C09EP
1062118-HD63C09EP
Embedded - Embedded - Microprocessors - HD63C09EP 1062118-HD63C09EP
Manufacturer: Hitachi, Ltd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1062118-HD63C09EP Height: 5.06 mm Categories: Embedded - Microprocessors Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C Data Bus Width: 8 b Min Operating Temperature: -20 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Address Bus Width: 16 b

Manufacturer: Hitachi, Ltd
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1062118-HD63C09EP
Height: 5.06 mm
Categories: Embedded - Microprocessors
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 75 °C
Data Bus Width: 8 b
Min Operating Temperature: -20 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Address Bus Width: 16 b

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-HD63C09EP 1062118-HD63C09EP
Product Name 8-bit 3MHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - HD63C09EP
Data Bus 8-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microprocessors - DRA725AGGABCRQ1 - Acme Chip Technology Co., Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Package Type Other; 760-BFBGA, FCBGA
Clock Speed 750 MHz
View Details
2 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Embedded Microprocessor MPU - 694-A80496DX2-66 - ERSAELECTRONICS PTE. LTD.
Specs
Microprocessor Family Embedded - Microprocessors
View Details