Hitachi, Ltd. Embedded - Embedded - Microprocessors - HD63A03YP HD63A03YP

Description
Manufacturer: Hitachi, Ltd Win Source Part Number: 272343-HD63A03YP Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Hitachi, Ltd Win Source Part Number: 272343-HD63A03YP Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - HD63A03YP - 272343-HD63A03YP - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - HD63A03YP
272343-HD63A03YP
Embedded - Embedded - Microprocessors - HD63A03YP 272343-HD63A03YP
Manufacturer: Hitachi, Ltd Win Source Part Number: 272343-HD63A03YP Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Hitachi, Ltd
Win Source Part Number: 272343-HD63A03YP
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microprocessor Chips (MPU)
Product Number 272343-HD63A03YP
Product Name Embedded - Embedded - Microprocessors - HD63A03YP
Unlock Full Specs
to access all available technical data

Similar Products

AM1707 Sitara Processor - AM1707DZKB3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA
View Details
8 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details